STMicroelectronics, Inc. 1200V 60A 220W IGBT Transistor STGW33IH120D

Description
IGBT 1200V 60A 220W TO247 Product overview: STGW33IH120D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A, 220W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 60A, 220W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW33IH120D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IGBT 1200V 60A 220W TO247 Product overview: STGW33IH120D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A, 220W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 60A, 220W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW33IH120D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 60A 220W IGBT Transistor
279-STGW33IH120D
1200V 60A 220W IGBT Transistor 279-STGW33IH120D
IGBT 1200V 60A 220W TO247 Product overview: STGW33IH120D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A, 220W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 60A, 220W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW33IH120D can be used for catalog matching and distributor lookup.

IGBT 1200V 60A 220W TO247 Product overview: STGW33IH120D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 60A, 220W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 60A, 220W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW33IH120D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-8440-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-8440-5-ND
Single IGBTs 497-8440-5-ND
IGBT 1200V 60A 220W Through Hole TO-247 Long Leads

IGBT 1200V 60A 220W Through Hole TO-247 Long Leads

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277344-STGW33IH120D - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277344-STGW33IH120D
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277344-STGW33IH120D
Win Source Part Number: 1277344-STGW33IH120D Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 30 Power - Max: 220 W Reverse Recovery Time (trr): 85 ns Voltage - Collector Emitter Breakdown (Max): 1200 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 45 A Vce(on) (Max) @ Vge, Ic: 2.8V @ 15V, 20A Switching Energy: 1.5mJ (on), 3.4mJ (off) Input Type: Standard Gate Charge: 127 nC Td (on/off) @ 25°C: 46ns/284ns Test Condition: 960V, 20A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Long Leads Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-8440-5 Base Product Number: STGW33 Product Status: Obsolete

Win Source Part Number: 1277344-STGW33IH120D
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tube
Standard Package: 30
Power - Max: 220 W
Reverse Recovery Time (trr): 85 ns
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 45 A
Vce(on) (Max) @ Vge, Ic: 2.8V @ 15V, 20A
Switching Energy: 1.5mJ (on), 3.4mJ (off)
Input Type: Standard
Gate Charge: 127 nC
Td (on/off) @ 25°C: 46ns/284ns
Test Condition: 960V, 20A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247 Long Leads
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-8440-5
Base Product Number: STGW33
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW33IH120D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW33IH120D
Discrete Semiconductor Products - Transistors - IGBTs STGW33IH120D
IGBT 1200V 60A 220W TO247

IGBT 1200V 60A 220W TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW33IH120D 497-8440-5-ND 1277344-STGW33IH120D STGW33IH120D
Product Name 1200V 60A 220W IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
PD 220000 milliwatts
Unlock Full Specs
to access all available technical data