STMicroelectronics, Inc. IGBTs - Single - STGW30NC60W STGW30NC60W

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261043-STGW30NC60W Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 200W Current - Collector Pulsed (Icm): 150A Switching Energy: 305μJ (on), 181μJ (off) Input Type: Standard Gate Charge: 102nC Td (on/off) @ 25°C: 29.5ns/118ns Test Condition: 390V, 20A, 10 Ohm, 15V Part Status: Obsolete(EOL) Family Name: STGW30NC60W Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 20A Alternative Parts (Cross-Reference): IXGH32N60BU1; IXGH30N60B; IXGH32N60B; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1261043-STGW30NC60W Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 200W Current - Collector Pulsed (Icm): 150A Switching Energy: 305μJ (on), 181μJ (off) Input Type: Standard Gate Charge: 102nC Td (on/off) @ 25°C: 29.5ns/118ns Test Condition: 390V, 20A, 10 Ohm, 15V Part Status: Obsolete(EOL) Family Name: STGW30NC60W Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 20A Alternative Parts (Cross-Reference): IXGH32N60BU1; IXGH30N60B; IXGH32N60B; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGW30NC60W - 1261043-STGW30NC60W - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW30NC60W
1261043-STGW30NC60W
IGBTs - Single - STGW30NC60W 1261043-STGW30NC60W
Manufacturer: STMicroelectronics Win Source Part Number: 1261043-STGW30NC60W Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 200W Current - Collector Pulsed (Icm): 150A Switching Energy: 305μJ (on), 181μJ (off) Input Type: Standard Gate Charge: 102nC Td (on/off) @ 25°C: 29.5ns/118ns Test Condition: 390V, 20A, 10 Ohm, 15V Part Status: Obsolete(EOL) Family Name: STGW30NC60W Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 20A Alternative Parts (Cross-Reference): IXGH32N60BU1; IXGH30N60B; IXGH32N60B; Introduction Date: July 28, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1261043-STGW30NC60W
Series: PowerMESH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 200W
Current - Collector Pulsed (Icm): 150A
Switching Energy: 305μJ (on), 181μJ (off)
Input Type: Standard
Gate Charge: 102nC
Td (on/off) @ 25°C: 29.5ns/118ns
Test Condition: 390V, 20A, 10 Ohm, 15V
Part Status: Obsolete(EOL)
Family Name: STGW30NC60W
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 20A
Alternative Parts (Cross-Reference): IXGH32N60BU1; IXGH30N60B; IXGH32N60B;
Introduction Date: July 28, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
600V 30A IGBT Transistor
279-STGW30NC60W
600V 30A IGBT Transistor 279-STGW30NC60W
600V 30A Ultra Fast IGBT TO-247-3 Product overview: STGW30NC60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30NC60W can be used for catalog matching and distributor lookup.

600V 30A Ultra Fast IGBT TO-247-3 Product overview: STGW30NC60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30NC60W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-5009-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-5009-5-ND
Single IGBTs 497-5009-5-ND
IGBT 600V 60A 200W Through Hole TO-247-3

IGBT 600V 60A 200W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW30NC60W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW30NC60W
Discrete Semiconductor Products - Transistors - IGBTs STGW30NC60W
IGBT 600V 60A 200W TO220

IGBT 600V 60A 200W TO220

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1261043-STGW30NC60W 279-STGW30NC60W 497-5009-5-ND STGW30NC60W
Product Name IGBTs - Single - STGW30NC60W 600V 30A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
VCES 600 volts
Unlock Full Specs
to access all available technical data