Manufacturer: STMicroelectronics
Win Source Part Number: 066386-STGW30NC60VD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 44ns
Input Type: Standard
Gate Charge: 100nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 80A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 250W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 20A
Total Switching Energy(Ets): 220μJ (on), 330μJ (off)
Turn-on and Turn-off delay time: 31ns/100ns
Testing Conditions: 390V, 20A, 3.3 Ohm, 15V
Alternative Parts (Cross-Reference): IRG4PC50SPBF; STGW35NB60SD; STGW45HF60WDI;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IGBT 600V 80A 250W Through Hole TO-247-3
40 A, 600 V, very fast IGBT with Ultrafast diode Product overview: STGW30NC60VD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 40 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30NC60VD can be used for catalog matching and distributor lookup.
IGBT Transistors PowerMESH
IGBT 600V 80A 250W TO247
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 066386-STGW30NC60VD | 497-5969-5-ND | 279-STGW30NC60VD | STGW30NC60VD | STGW30NC60VD |
| Product Name | IGBTs - Single - STGW30NC60VD | Single IGBTs | 40 A 600 V IGBT Transistor | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.5 volts |