Manufacturer: STMicroelectronics
Win Source Part Number: 042920-STGW30N120KD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 84ns
Input Type: Standard
Gate Charge: 105nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 125°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 60A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 220W
Pulsed Collector Current: 100A
Collector-emitter saturation voltage(Max): 3.85V @ 15V, 20A
Total Switching Energy(Ets): 2.4mJ (on), 4.3mJ (off)
Turn-on and Turn-off delay time: 36ns/251ns
Testing Conditions: 960V, 20A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): SKW25N120; RJH1CF4RDPQ-80#T2; NGTB25N120SWG;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
30 A, 1200 V short circuit rugged IGBT with Ultrafast diode Product overview: STGW30N120KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30 A, 1200 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 30 A, 1200 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30N120KD can be used for catalog matching and distributor lookup.
IGBT 1200V 60A 220W TO247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 042920-STGW30N120KD | 279-STGW30N120KD | STGW30N120KD |
| Product Name | IGBTs - Single - STGW30N120KD | 30 A 1200 V IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 3.85 volts |