STMicroelectronics, Inc. 650 V 30 A IGBT Transistor STGW30M65DF2

Description
Trench gate field-stop IGBT M series, 650 V 30 A low loss Product overview: STGW30M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30M65DF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT M series, 650 V 30 A low loss Product overview: STGW30M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30M65DF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 30 A IGBT Transistor
279-STGW30M65DF2
650 V 30 A IGBT Transistor 279-STGW30M65DF2
Trench gate field-stop IGBT M series, 650 V 30 A low loss Product overview: STGW30M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30M65DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT M series, 650 V 30 A low loss Product overview: STGW30M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30M65DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-16485-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16485-5-ND
Single IGBTs 497-16485-5-ND
IGBT Trench Field Stop 650V 60A 258W Through Hole TO-247-3

IGBT Trench Field Stop 650V 60A 258W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277387-STGW30M65DF2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277387-STGW30M65DF2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277387-STGW30M65DF2
Win Source Part Number: 1277387-STGW30M65DF2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 258 W Reverse Recovery Time (trr): 140 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 120 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 30A Switching Energy: 300µJ (on), 960µJ (off) Input Type: Standard Gate Charge: 80 nC Td (on/off) @ 25°C: 31.6ns/115ns Test Condition: 400V, 30A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16485-5 Base Product Number: STGW30

Win Source Part Number: 1277387-STGW30M65DF2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 258 W
Reverse Recovery Time (trr): 140 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 30A
Switching Energy: 300µJ (on), 960µJ (off)
Input Type: Standard
Gate Charge: 80 nC
Td (on/off) @ 25°C: 31.6ns/115ns
Test Condition: 400V, 30A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16485-5
Base Product Number: STGW30

Buy Now Datasheet
Transistor, Igbt, 650V, 60A, To-247 Rohs Compliant Stmicroelectronics - 47AK6961 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 650V, 60A, To-247 Rohs Compliant Stmicroelectronics
47AK6961
Transistor, Igbt, 650V, 60A, To-247 Rohs Compliant Stmicroelectronics 47AK6961
TRANSISTOR, IGBT, 650V, 60A, TO-247 ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 650V, 60A, TO-247 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGW30M65DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW30M65DF2
Discrete Semiconductor Products - Transistors - IGBTs STGW30M65DF2
TRENCH GATE FIELD-STOP IGBT M SE

TRENCH GATE FIELD-STOP IGBT M SE

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGW30M65DF2
IGBT Transistors STGW30M65DF2
IGBT Transistors Trench gate field-stop IGBT M series, 650 V 30 A low loss

IGBT Transistors Trench gate field-stop IGBT M series, 650 V 30 A low loss

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW30M65DF2 497-16485-5-ND 1277387-STGW30M65DF2 47AK6961 STGW30M65DF2 STGW30M65DF2
Product Name 650 V 30 A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Transistor, Igbt, 650V, 60A, To-247 Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data