Win Source Part Number: 998591-STGW30H60DLFB
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 30
Power - Max: 260 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 30A
Switching Energy: 293µJ (off)
Input Type: Standard
Gate Charge: 149 nC
Td (on/off) @ 25°C: -/146ns
Test Condition: 400V, 30A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-15545-5,-497-155
Base Product Number: STGW30
Product Status: Last Time Buy
Trench gate field-stop IGBT, HB series 600 V, 30 A high speed Product overview: STGW30H60DLFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30H60DLFB can be used for catalog matching and distributor lookup.
IGBT HB 600V 30A HS TO247
IGBT Transistors Trench gate field-stop IGBT, HB series 600 V, 30 A high speed
IGBT HB 600V 30A HS TO247
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 998591-STGW30H60DLFB | 279-STGW30H60DLFB | STGW30H60DLFB | STGW30H60DLFB | STGW30H60DLFB |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | 600 V 30 A IGBT Transistor | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |