STMicroelectronics, Inc. Single IGBTs STGW30H60DF

Description
IGBT Trench Field Stop 600V 60A 260W Through Hole TO-247
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 60A 260W Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-13764-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-13764-5-ND
Single IGBTs 497-13764-5-ND
IGBT Trench Field Stop 600V 60A 260W Through Hole TO-247

IGBT Trench Field Stop 600V 60A 260W Through Hole TO-247

Buy Now Datasheet
Singapore, Singapore
600 V 30 A IGBT Transistor
279-STGW30H60DF
600 V 30 A IGBT Transistor 279-STGW30H60DF
600 V, 30 A high speed trench gate field-stop IGBT Product overview: STGW30H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30H60DF can be used for catalog matching and distributor lookup.

600 V, 30 A high speed trench gate field-stop IGBT Product overview: STGW30H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW30H60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGW30H60DF - 1261041-STGW30H60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW30H60DF
1261041-STGW30H60DF
IGBTs - Single - STGW30H60DF 1261041-STGW30H60DF
Manufacturer: STMicroelectronics Win Source Part Number: 1261041-STGW30H60DF Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 110ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 120A Switching Energy: 350μJ (on), 400μJ (off) Input Type: Standard Gate Charge: 105nC Test Condition: 400V, 30A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Status: Obsolete Temperature Range - Operating: -40°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: Not Applicable Maximum Power: 260W Vce(on) (Maximum) at Vge, Ic: 2.4V at 15V, 30A Td (on/off) at 25°C: 50ns/160ns

Manufacturer: STMicroelectronics
Win Source Part Number: 1261041-STGW30H60DF
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 110ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 120A
Switching Energy: 350μJ (on), 400μJ (off)
Input Type: Standard
Gate Charge: 105nC
Test Condition: 400V, 30A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Status: Obsolete
Temperature Range - Operating: -40°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: Not Applicable
Maximum Power: 260W
Vce(on) (Maximum) at Vge, Ic: 2.4V at 15V, 30A
Td (on/off) at 25°C: 50ns/160ns

Buy Now
Discrete Semiconductor Products - Transistors - IGBTs - STGW30H60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW30H60DF
Discrete Semiconductor Products - Transistors - IGBTs STGW30H60DF
IGBT 600V 60A 260W TO247

IGBT 600V 60A 260W TO247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGW30H60DF
IGBT Transistors STGW30H60DF
IGBT Transistors 600V 30A High Speed Trench Gate IGBT

IGBT Transistors 600V 30A High Speed Trench Gate IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-13764-5-ND 279-STGW30H60DF 1261041-STGW30H60DF STGW30H60DF STGW30H60DF
Product Name Single IGBTs 600 V 30 A IGBT Transistor IGBTs - Single - STGW30H60DF Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - 4682460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type Semitrans3
Number of units in IC 2
View Details
IGBT - 146927129 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - Single - NGTB45N60S1WG - 887243-NGTB45N60S1WG - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247-3
Features IGBT Trench 600 V 90 A 300 W Through Hole TO-247-3
View Details