IGBT Trench Field Stop 1250V 60A 375W Through Hole TO-247
1250 V, 25 A IH series trench gate field-stop IGBT Product overview: STGW28IH125DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1250 V, 25 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1250 V, 25 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW28IH125DF can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898003-STGW28IH125DF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 1250 V 60 A 375 W Through Hole TO-247
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STGW28
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-14560-5, STGW28IH125DF-ND, -497-14560-5
IGBT 1250V 60A 375W TO-247
IGBT Transistors 1250V 25A trench gate field-stop IGBT
IGBT 1250V 60A 375W TO-247
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 497-14560-5-ND | 279-STGW28IH125DF | 898003-STGW28IH125DF | STGW28IH125DF | STGW28IH125DF | STGW28IH125DF |
| Product Name | Single IGBTs | 1250 V 25 A IGBT Transistor | IGBTs - Single - STGW28IH125DF | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247 | TO-247; TO-247-3 | |||
| Packing Method | Tube | Tube; Tube |