STMicroelectronics, Inc. Single IGBTs STGW25S120DF3

Description
IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-15627-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15627-5-ND
Single IGBTs 497-15627-5-ND
IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247-3

Buy Now Datasheet
Igbt, Single, 1.2Kv, 50A, To-247-3; Dc Collector Current Stmicroelectronics - 48Y4626 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 1.2Kv, 50A, To-247-3; Dc Collector Current Stmicroelectronics
48Y4626
Igbt, Single, 1.2Kv, 50A, To-247-3; Dc Collector Current Stmicroelectronics 48Y4626
IGBT, SINGLE, 1.2KV, 50A, TO-247-3; DC Collector Current:50A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:375W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 1.2KV, 50A, TO-247-3; DC Collector Current:50A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:375W; Collector Emitter Voltage V(br)ceo:1.2kV; Transistor Case Style:TO-247; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - STGW25S120DF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW25S120DF3
Discrete Semiconductor Products - Transistors - IGBTs STGW25S120DF3
IGBT 1200V 25A TO247

IGBT 1200V 25A TO247

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-15627-5-ND 48Y4626 STGW25S120DF3
Product Name Single IGBTs Igbt, Single, 1.2Kv, 50A, To-247-3; Dc Collector Current Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data