STMicroelectronics, Inc. IGBTs - Single - STGW25M120DF3 STGW25M120DF3

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898002-STGW25M120DF3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 1200 V 50 A 375 W Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STGW25 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15058-5, -497-15058-5
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898002-STGW25M120DF3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 1200 V 50 A 375 W Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STGW25 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15058-5, -497-15058-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGW25M120DF3 - 898002-STGW25M120DF3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW25M120DF3
898002-STGW25M120DF3
IGBTs - Single - STGW25M120DF3 898002-STGW25M120DF3
Manufacturer: STMicroelectronics Win Source Part Number: 898002-STGW25M120DF3 Operating Temperature Range: -55°C ~ 175°C (TJ) Features: IGBT Trench Field Stop 1200 V 50 A 375 W Through Hole TO-247-3 Package: TO-247-3 Package: Tube Mounting: Through Hole Family Name: STGW25 Categories: Discrete Semiconductor Products Case / Package: TO-247-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 30 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: 497-15058-5, -497-15058-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898002-STGW25M120DF3
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 1200 V 50 A 375 W Through Hole TO-247-3
Package: TO-247-3
Package: Tube
Mounting: Through Hole
Family Name: STGW25
Categories: Discrete Semiconductor Products
Case / Package: TO-247-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: 497-15058-5, -497-15058-5

Buy Now Datasheet
Single IGBTs - 497-15058-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15058-5-ND
Single IGBTs 497-15058-5-ND
IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
1200 V 25 A IGBT Transistor
279-STGW25M120DF3
1200 V 25 A IGBT Transistor 279-STGW25M120DF3
Trench gate field-stop IGBT, M series 1200 V, 25 A low loss Product overview: STGW25M120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 25 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 25 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW25M120DF3 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, M series 1200 V, 25 A low loss Product overview: STGW25M120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 25 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 25 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW25M120DF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW25M120DF3
IGBT Transistors STGW25M120DF3
IGBT Transistors Trench gate field-stop IGBT, M series 1200 V, 25 A low loss

IGBT Transistors Trench gate field-stop IGBT, M series 1200 V, 25 A low loss

Buy Now Datasheet
Single IGBTs - STGW25M120DF3 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW25M120DF3
Single IGBTs STGW25M120DF3
IGBT 1200V 50A 375W

IGBT 1200V 50A 375W

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW25M120DF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW25M120DF3
Discrete Semiconductor Products - Transistors - IGBTs STGW25M120DF3
IGBT 1200V 50A 375W

IGBT 1200V 50A 375W

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 898002-STGW25M120DF3 497-15058-5-ND 279-STGW25M120DF3 STGW25M120DF3 STGW25M120DF3 STGW25M120DF3
Product Name IGBTs - Single - STGW25M120DF3 Single IGBTs 1200 V 25 A IGBT Transistor IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - AUIRGPS4067D1 - 017742-AUIRGPS4067D1 - Win Source Electronics
Specs
VCE(on) 2.05 volts
PD 750000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
6 suppliers
IGBTs - Single - AUIRGP66524D0 - 862677-AUIRGP66524D0 - Win Source Electronics
Specs
TJ -55 to 175 C (-67 to 347 F)
Package Type TO-247; SOT3; TO-247AC
Features IGBT - 600 V 60 A 214 W Through Hole TO-247AC
View Details
Discrete IGBT Modules With diode - V series (6th-Gen) Model: FGW40N120VD - Fuji Electric Corp. of America
Specs
VCES 1200 volts
IC(max) 40 amps
Switching Speed 20 kHz
View Details