STMicroelectronics, Inc. Single IGBTs STGW25H120F2

Description
IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-14833-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14833-5-ND
Single IGBTs 497-14833-5-ND
IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 50A 375W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - STGW25H120F2 - 814433-STGW25H120F2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW25H120F2
814433-STGW25H120F2
IGBTs - Single - STGW25H120F2 814433-STGW25H120F2
Manufacturer: STMicroelectronics Win Source Part Number: 814433-STGW25H120F2 Packaging: Tube Mounting Style: Through Hole Power - Max: 375W IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 100A Switching Energy: 600μJ (on), 700μJ (off) Input Type: Standard Gate Charge: 100nC Test Condition: 600V, 25A, 10Ohm, 15V Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 50A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 25A Td (on/off) at 25°C: 29ns/130ns Part Number Series: STGW25

Manufacturer: STMicroelectronics
Win Source Part Number: 814433-STGW25H120F2
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 375W
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 100A
Switching Energy: 600μJ (on), 700μJ (off)
Input Type: Standard
Gate Charge: 100nC
Test Condition: 600V, 25A, 10Ohm, 15V
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 50A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 25A
Td (on/off) at 25°C: 29ns/130ns
Part Number Series: STGW25

Buy Now
Singapore, Singapore
1200 V 25 A IGBT Transistor
279-STGW25H120F2
1200 V 25 A IGBT Transistor 279-STGW25H120F2
Trench gate field-stop IGBT, H series 1200 V, 25 A high speed Product overview: STGW25H120F2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 25 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 25 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW25H120F2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, H series 1200 V, 25 A high speed Product overview: STGW25H120F2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 25 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 25 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW25H120F2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW25H120F2
IGBT Transistors STGW25H120F2
IGBT Transistors Trench gate field-stop IGBT, H series 1200 V, 25 A high speed

IGBT Transistors Trench gate field-stop IGBT, H series 1200 V, 25 A high speed

Buy Now Datasheet
Single IGBTs - STGW25H120F2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW25H120F2
Single IGBTs STGW25H120F2
IGBT H-SERIES 1200V 25A TO-247

IGBT H-SERIES 1200V 25A TO-247

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW25H120F2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW25H120F2
Discrete Semiconductor Products - Transistors - IGBTs STGW25H120F2
IGBT H-SERIES 1200V 25A TO-247

IGBT H-SERIES 1200V 25A TO-247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-14833-5-ND 814433-STGW25H120F2 279-STGW25H120F2 STGW25H120F2 STGW25H120F2 STGW25H120F2
Product Name Single IGBTs IGBTs - Single - STGW25H120F2 1200 V 25 A IGBT Transistor IGBT Transistors Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-247; TO-247-3 TO-247; SOT3 TO-247; TO-247-3
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data