STMicroelectronics, Inc. Single IGBTs STGW20NB60KD

Description
IGBT 600V 50A 170W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT 600V 50A 170W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-2654-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-2654-5-ND
Single IGBTs 497-2654-5-ND
IGBT 600V 50A 170W Through Hole TO-247-3

IGBT 600V 50A 170W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - STGW20NB60KD - 1261039-STGW20NB60KD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW20NB60KD
1261039-STGW20NB60KD
IGBTs - Single - STGW20NB60KD 1261039-STGW20NB60KD
Manufacturer: STMicroelectronics Win Source Part Number: 1261039-STGW20NB60KD Series: PowerMESH Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-247-3 Power - Max: 170W Reverse Recovery Time (trr): 80.5ns Current - Collector Pulsed (Icm): 100A Switching Energy: 675μJ (on), 500μJ (off) Input Type: Standard Gate Charge: 85nC Td (on/off) @ 25°C: 39ns/105ns Test Condition: 480V, 20A, 10 Ohm, 15V Part Status: Obsolete(EOL) Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 50A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 20A Alternative Parts (Cross-Reference): IRGP20B60PDPBF; FGH30N6S2D_W49009A; STGW20NB60KD; IXGH24N60B; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261039-STGW20NB60KD
Series: PowerMESH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-247-3
Power - Max: 170W
Reverse Recovery Time (trr): 80.5ns
Current - Collector Pulsed (Icm): 100A
Switching Energy: 675μJ (on), 500μJ (off)
Input Type: Standard
Gate Charge: 85nC
Td (on/off) @ 25°C: 39ns/105ns
Test Condition: 480V, 20A, 10 Ohm, 15V
Part Status: Obsolete(EOL)
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 50A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.8V @ 15V, 20A
Alternative Parts (Cross-Reference): IRGP20B60PDPBF; FGH30N6S2D_W49009A; STGW20NB60KD; IXGH24N60B;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
N-Channel 40A 600V IGBT Transistor
279-STGW20NB60KD
N-Channel 40A 600V IGBT Transistor 279-STGW20NB60KD
40A, 600V, N-CHANNEL IGBT, TO-247AC, TO-247, 3 PIN Product overview: STGW20NB60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 40A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW20NB60KD can be used for catalog matching and distributor lookup.

40A, 600V, N-CHANNEL IGBT, TO-247AC, TO-247, 3 PIN Product overview: STGW20NB60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 40A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW20NB60KD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW20NB60KD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW20NB60KD
Discrete Semiconductor Products - Transistors - IGBTs STGW20NB60KD
IGBT 600V 50A 170W TO247

IGBT 600V 50A 170W TO247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-2654-5-ND 1261039-STGW20NB60KD 279-STGW20NB60KD STGW20NB60KD
Product Name Single IGBTs IGBTs - Single - STGW20NB60KD N-Channel 40A 600V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data