STMicroelectronics, Inc. 1250 V 20 A IGBT Transistor STGW20IH125DF

Description
1250 V, 20 A IH series trench gate field-stop IGBT Product overview: STGW20IH125DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1250 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1250 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW20IH125DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1250 V, 20 A IH series trench gate field-stop IGBT Product overview: STGW20IH125DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1250 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1250 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW20IH125DF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1250 V 20 A IGBT Transistor
279-STGW20IH125DF
1250 V 20 A IGBT Transistor 279-STGW20IH125DF
1250 V, 20 A IH series trench gate field-stop IGBT Product overview: STGW20IH125DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1250 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1250 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW20IH125DF can be used for catalog matching and distributor lookup.

1250 V, 20 A IH series trench gate field-stop IGBT Product overview: STGW20IH125DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1250 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1250 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW20IH125DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277392-STGW20IH125DF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277392-STGW20IH125DF
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277392-STGW20IH125DF
Win Source Part Number: 1277392-STGW20IH125D F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 30 Power - Max: 259 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 1250 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 15A Switching Energy: 410µJ (off) Input Type: Standard Gate Charge: 68 nC Td (on/off) @ 25°C: -/106ns Test Condition: 600V, 15A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STGW20IH125DF,-497-1 4559-5,497-STGW20IH1 25DF,497-14559-5,497 -14559-5 Base Product Number: STGW20

Win Source Part Number: 1277392-STGW20IH125DF
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 30
Power - Max: 259 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1250 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 80 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 15A
Switching Energy: 410µJ (off)
Input Type: Standard
Gate Charge: 68 nC
Td (on/off) @ 25°C: -/106ns
Test Condition: 600V, 15A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STGW20IH125DF,-497-14559-5,497-STGW20IH125DF,497-14559-5,497-14559-5
Base Product Number: STGW20

Buy Now Datasheet
Single IGBTs - 497-STGW20IH125DF-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 1250V 40A 259W Through Hole TO-247

IGBT Trench Field Stop 1250V 40A 259W Through Hole TO-247

Buy Now Datasheet
Igbt, 1.25Kv, 40A, 175Deg C, 259W Rohs Compliant Stmicroelectronics - 69AH2741 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 1.25Kv, 40A, 175Deg C, 259W Rohs Compliant Stmicroelectronics
69AH2741
Igbt, 1.25Kv, 40A, 175Deg C, 259W Rohs Compliant Stmicroelectronics 69AH2741
IGBT, 1.25KV, 40A, 175DEG C, 259W ROHS COMPLIANT: YES

IGBT, 1.25KV, 40A, 175DEG C, 259W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW20IH125DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW20IH125DF
Discrete Semiconductor Products - Transistors - IGBTs STGW20IH125DF
IGBT 1250V 40A 259W TO-247

IGBT 1250V 40A 259W TO-247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW20IH125DF 1277392-STGW20IH125DF 497-STGW20IH125DF-ND 69AH2741 STGW20IH125DF
Product Name 1250 V 20 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Igbt, 1.25Kv, 40A, 175Deg C, 259W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs
PD 259000 milliwatts
Unlock Full Specs
to access all available technical data