STMicroelectronics, Inc. Single IGBTs STGW19NC60W

Description
IGBT 600V 42A 140W Through Hole TO-247 Long Leads
Request a Quote Datasheet
Description
IGBT 600V 42A 140W Through Hole TO-247 Long Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-9062-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-9062-5-ND
Single IGBTs 497-9062-5-ND
IGBT 600V 42A 140W Through Hole TO-247 Long Leads

IGBT 600V 42A 140W Through Hole TO-247 Long Leads

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-STGW19NC60W
IGBT Transistor 279-STGW19NC60W
Ultra fast "W" series Product overview: STGW19NC60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW19NC60W can be used for catalog matching and distributor lookup.

Ultra fast "W" series Product overview: STGW19NC60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW19NC60W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGW19NC60W - 1103047-STGW19NC60W - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW19NC60W
1103047-STGW19NC60W
IGBTs - Single - STGW19NC60W 1103047-STGW19NC60W
Manufacturer: STMicroelectronics Win Source Part Number: 1103047-STGW19NC60W Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 53nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -65°C to 150°C (TJ) Case / Package: TO-247 Long Leads Maximum Current Collector: 42A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 140W Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A Total Switching Energy(Ets): 81μJ (on), 125μJ (off) Turn-on and Turn-off delay time: 25ns/90ns Testing Conditions: 390V, 12A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient Quantity per package: 30

Manufacturer: STMicroelectronics
Win Source Part Number: 1103047-STGW19NC60W
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 53nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: TO-247 Long Leads
Maximum Current Collector: 42A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 140W
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A
Total Switching Energy(Ets): 81μJ (on), 125μJ (off)
Turn-on and Turn-off delay time: 25ns/90ns
Testing Conditions: 390V, 12A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
Quantity per package: 30

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW19NC60W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW19NC60W
Discrete Semiconductor Products - Transistors - IGBTs STGW19NC60W
IGBT 600V 42A 140W TO247

IGBT 600V 42A 140W TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-9062-5-ND 279-STGW19NC60W 1103047-STGW19NC60W STGW19NC60W
Product Name Single IGBTs IGBT Transistor IGBTs - Single - STGW19NC60W Discrete Semiconductor Products - Transistors - IGBTs
TJ -65 to 150 C (-85 to 302 F) -55 C (-67 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data