STMicroelectronics, Inc. Single IGBTs STGW19NC60HD

Description
IGBT 600V 42A 140W Through Hole TO-247 Long Leads
Request a Quote Datasheet
Description
IGBT 600V 42A 140W Through Hole TO-247 Long Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-9061-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-9061-5-ND
Single IGBTs 497-9061-5-ND
IGBT 600V 42A 140W Through Hole TO-247 Long Leads

IGBT 600V 42A 140W Through Hole TO-247 Long Leads

Buy Now Datasheet
Singapore, Singapore
600V 42A IGBT Transistor
279-STGW19NC60HD
600V 42A IGBT Transistor 279-STGW19NC60HD
600V 42A N-CH IGBT Transistor TO-247 Product overview: STGW19NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 42A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 42A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW19NC60HD can be used for catalog matching and distributor lookup.

600V 42A N-CH IGBT Transistor TO-247 Product overview: STGW19NC60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 42A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 42A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW19NC60HD can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGW19NC60HD - 083738-STGW19NC60HD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW19NC60HD
083738-STGW19NC60HD
IGBTs - Single - STGW19NC60HD 083738-STGW19NC60HD
Manufacturer: STMicroelectronics Win Source Part Number: 083738-STGW19NC60HD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 31ns Input Type: Standard Gate Charge: 53nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Long Leads Maximum Current Collector: 42A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 140W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A Total Switching Energy(Ets): 85μJ (on), 189μJ (off) Turn-on and Turn-off delay time: 25ns/97ns Testing Conditions: 390V, 12A, 10 Ohm, 15V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 083738-STGW19NC60HD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 31ns
Input Type: Standard
Gate Charge: 53nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247 Long Leads
Maximum Current Collector: 42A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 140W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A
Total Switching Energy(Ets): 85μJ (on), 189μJ (off)
Turn-on and Turn-off delay time: 25ns/97ns
Testing Conditions: 390V, 12A, 10 Ohm, 15V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW19NC60HD
IGBT Transistors STGW19NC60HD
IGBT Transistors 19 A - 600 V Very fast IGBT

IGBT Transistors 19 A - 600 V Very fast IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW19NC60HD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW19NC60HD
Discrete Semiconductor Products - Transistors - IGBTs STGW19NC60HD
IGBT 600V 42A 140W TO247

IGBT 600V 42A 140W TO247

Supplier's Site
Single IGBTs - STGW19NC60HD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW19NC60HD
Single IGBTs STGW19NC60HD
IGBT 600V 42A 140W TO247

IGBT 600V 42A 140W TO247

Supplier's Site Datasheet
Igbt, Single, 600V, 42A, To-247; Continuous Collector Current Stmicroelectronics - 45AC7599 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 42A, To-247; Continuous Collector Current Stmicroelectronics
45AC7599
Igbt, Single, 600V, 42A, To-247; Continuous Collector Current Stmicroelectronics 45AC7599
IGBT, SINGLE, 600V, 42A, TO-247; Continuous Collector Current:42A; Collector Emitter Saturation Voltage:2V; Power Dissipation:140W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

IGBT, SINGLE, 600V, 42A, TO-247; Continuous Collector Current:42A; Collector Emitter Saturation Voltage:2V; Power Dissipation:140W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-9061-5-ND 279-STGW19NC60HD 083738-STGW19NC60HD STGW19NC60HD STGW19NC60HD STGW19NC60HD 45AC7599
Product Name Single IGBTs 600V 42A IGBT Transistor IGBTs - Single - STGW19NC60HD IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs Igbt, Single, 600V, 42A, To-247; Continuous Collector Current Stmicroelectronics
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data