STMicroelectronics, Inc. N-Channel 42A 600V IGBT Transistor STGW19NC60H

Description
42A, 600V, N-CHANNEL IGBT, TO-247, ROHS COMPLIANT PACKAGE-3 Product overview: STGW19NC60H from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 42A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 42A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW19NC60H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
42A, 600V, N-CHANNEL IGBT, TO-247, ROHS COMPLIANT PACKAGE-3 Product overview: STGW19NC60H from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 42A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 42A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW19NC60H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 42A 600V IGBT Transistor
279-STGW19NC60H
N-Channel 42A 600V IGBT Transistor 279-STGW19NC60H
42A, 600V, N-CHANNEL IGBT, TO-247, ROHS COMPLIANT PACKAGE-3 Product overview: STGW19NC60H from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 42A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 42A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW19NC60H can be used for catalog matching and distributor lookup.

42A, 600V, N-CHANNEL IGBT, TO-247, ROHS COMPLIANT PACKAGE-3 Product overview: STGW19NC60H from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 42A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 42A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW19NC60H can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGW19NC60H - 038618-STGW19NC60H - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW19NC60H
038618-STGW19NC60H
IGBTs - Single - STGW19NC60H 038618-STGW19NC60H
Manufacturer: STMicroelectronics Win Source Part Number: 038618-STGW19NC60H Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 53nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247-3 Maximum Current Collector: 42A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 140W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A Total Switching Energy(Ets): 85μJ (on), 189μJ (off) Turn-on and Turn-off delay time: 25ns/97ns Testing Conditions: 390V, 12A, 10 Ohm, 15V Alternative Parts (Cross-Reference): IXGH24N60B; IRGP20B60PD; IRG4PC40U; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038618-STGW19NC60H
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 53nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247-3
Maximum Current Collector: 42A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 140W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A
Total Switching Energy(Ets): 85μJ (on), 189μJ (off)
Turn-on and Turn-off delay time: 25ns/97ns
Testing Conditions: 390V, 12A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): IXGH24N60B; IRGP20B60PD; IRG4PC40U;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW19NC60H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW19NC60H
Discrete Semiconductor Products - Transistors - IGBTs STGW19NC60H
IGBT 600V 42A 140W TO-247

IGBT 600V 42A 140W TO-247

Supplier's Site
Single IGBTs - STGW19NC60H - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW19NC60H
Single IGBTs STGW19NC60H
IGBT 600V 42A 140W TO-247

IGBT 600V 42A 140W TO-247

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW19NC60H 038618-STGW19NC60H STGW19NC60H STGW19NC60H
Product Name N-Channel 42A 600V IGBT Transistor IGBTs - Single - STGW19NC60H Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
PD 140000 milliwatts 140000 milliwatts
Unlock Full Specs
to access all available technical data