STMicroelectronics, Inc. 1200 V 15 A IGBT Transistor STGW15M120DF3

Description
Trench gate field-stop IGBT, M series 1200 V, 15 A low loss Product overview: STGW15M120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW15M120DF3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT, M series 1200 V, 15 A low loss Product overview: STGW15M120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW15M120DF3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200 V 15 A IGBT Transistor
279-STGW15M120DF3
1200 V 15 A IGBT Transistor 279-STGW15M120DF3
Trench gate field-stop IGBT, M series 1200 V, 15 A low loss Product overview: STGW15M120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW15M120DF3 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, M series 1200 V, 15 A low loss Product overview: STGW15M120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW15M120DF3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGW15M120DF3 - 813920-STGW15M120DF3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW15M120DF3
813920-STGW15M120DF3
IGBTs - Single - STGW15M120DF3 813920-STGW15M120DF3
Manufacturer: STMicroelectronics Win Source Part Number: 813920-STGW15M120DF3 Packaging: Tube Mounting Style: Through Hole Power - Max: 259W Reverse Recovery Time (trr): 270ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 60A Switching Energy: 550μJ (on), 850μJ (off) Input Type: Standard Gate Charge: 226nC Test Condition: 600V, 15A, 22Ohm, 15V Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 1200V Popularity: Low Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 15A Td (on/off) at 25°C: 26ns/122ns Part Number Series: STGW15

Manufacturer: STMicroelectronics
Win Source Part Number: 813920-STGW15M120DF3
Packaging: Tube
Mounting Style: Through Hole
Power - Max: 259W
Reverse Recovery Time (trr): 270ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 60A
Switching Energy: 550μJ (on), 850μJ (off)
Input Type: Standard
Gate Charge: 226nC
Test Condition: 600V, 15A, 22Ohm, 15V
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Popularity: Low
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Vce(on) (Maximum) at Vge, Ic: 2.3V at 15V, 15A
Td (on/off) at 25°C: 26ns/122ns
Part Number Series: STGW15

Buy Now
Single IGBTs - 497-15057-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-15057-5-ND
Single IGBTs 497-15057-5-ND
IGBT Trench Field Stop 1200V 30A 259W Through Hole TO-247

IGBT Trench Field Stop 1200V 30A 259W Through Hole TO-247

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW15M120DF3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW15M120DF3
Discrete Semiconductor Products - Transistors - IGBTs STGW15M120DF3
IGBT 1200V 30A 259W

IGBT 1200V 30A 259W

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGW15M120DF3
IGBT Transistors STGW15M120DF3
IGBT Transistors Trench gate field-stop IGBT, M series 1200 V, 15 A low loss

IGBT Transistors Trench gate field-stop IGBT, M series 1200 V, 15 A low loss

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGW15M120DF3 813920-STGW15M120DF3 497-15057-5-ND STGW15M120DF3 STGW15M120DF3
Product Name 1200 V 15 A IGBT Transistor IGBTs - Single - STGW15M120DF3 Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
VCES 1200 volts
Unlock Full Specs
to access all available technical data