IGBT Trench Field Stop 1200V 30A 259W Through Hole TO-247-3
IGBT Transistors Trench gate field-stop IGBT, H series 1200 V, 15 A high speed
IGBT H-SERIES 1200V 15A TO-247
IGBT H-SERIES 1200V 15A TO-247
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 497-14713-5-ND | STGW15H120F2 | STGW15H120F2 | STGW15H120F2 |
| Product Name | Single IGBTs | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |