STMicroelectronics, Inc. Single IGBTs STGW15H120DF2

Description
IGBT Trench Field Stop 1200V 30A 259W Through Hole TO-247-3
Request a Quote Datasheet
Description
IGBT Trench Field Stop 1200V 30A 259W Through Hole TO-247-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-14712-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14712-5-ND
Single IGBTs 497-14712-5-ND
IGBT Trench Field Stop 1200V 30A 259W Through Hole TO-247-3

IGBT Trench Field Stop 1200V 30A 259W Through Hole TO-247-3

Buy Now Datasheet
IGBTs - Single - STGW15H120DF2 - 734758-STGW15H120DF2 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGW15H120DF2
734758-STGW15H120DF2
IGBTs - Single - STGW15H120DF2 734758-STGW15H120DF2
Manufacturer: STMicroelectronics Win Source Part Number: 734758-STGW15H120DF2 Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 231ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 60A Switching Energy: 380μJ (on), 370μJ (off) Input Type: Standard Gate Charge: 67nC Test Condition: 600V, 15A, 10Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-247 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-247-3 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 1200V Alternative Parts (Cross-Reference): HGTG10N120BND; STGW15S120DF3; STGW15H120DF2; APT20GF120BRG; Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 30 MSL Level: 1 (Unlimited) Maximum Power: 259W Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 15A Td (on/off) at 25°C: 23ns/111ns

Manufacturer: STMicroelectronics
Win Source Part Number: 734758-STGW15H120DF2
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 231ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 60A
Switching Energy: 380μJ (on), 370μJ (off)
Input Type: Standard
Gate Charge: 67nC
Test Condition: 600V, 15A, 10Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-247-3
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 1200V
Alternative Parts (Cross-Reference): HGTG10N120BND; STGW15S120DF3; STGW15H120DF2; APT20GF120BRG;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 30
MSL Level: 1 (Unlimited)
Maximum Power: 259W
Vce(on) (Maximum) at Vge, Ic: 2.6V at 15V, 15A
Td (on/off) at 25°C: 23ns/111ns

Buy Now
Singapore, Singapore
1200 V 15 A IGBT Transistor
279-STGW15H120DF2
1200 V 15 A IGBT Transistor 279-STGW15H120DF2
Trench gate field-stop IGBT, H series 1200 V, 15 A high speed Product overview: STGW15H120DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW15H120DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, H series 1200 V, 15 A high speed Product overview: STGW15H120DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW15H120DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW15H120DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW15H120DF2
Discrete Semiconductor Products - Transistors - IGBTs STGW15H120DF2
IGBT H-SERIES 1200V 15A TO-247

IGBT H-SERIES 1200V 15A TO-247

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGW15H120DF2
IGBT Transistors STGW15H120DF2
IGBT Transistors Trench gate field-stop IGBT, H series 1200 V, 15 A high speed

IGBT Transistors Trench gate field-stop IGBT, H series 1200 V, 15 A high speed

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-14712-5-ND 734758-STGW15H120DF2 279-STGW15H120DF2 STGW15H120DF2 STGW15H120DF2
Product Name Single IGBTs IGBTs - Single - STGW15H120DF2 1200 V 15 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Type TO-247; TO-247-3 TO-247; SOT3
Packing Method Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data