STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGW10M65DF2

Description
Win Source Part Number: 1096883-STGW10M65DF2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: M Package: Tube Standard Package: 1,200 Power - Max: 115 W Reverse Recovery Time (trr): 96 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 20 A Current - Collector Pulsed (Icm): 40 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 10A Switching Energy: 120µJ (on), 270µJ (off) Input Type: Standard Gate Charge: 28 nC Td (on/off) @ 25°C: 19ns/91ns Test Condition: 400V, 10A, 22Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16969 Base Product Number: STGW10
Request a Quote Datasheet
Description
Win Source Part Number: 1096883-STGW10M65DF2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: M Package: Tube Standard Package: 1,200 Power - Max: 115 W Reverse Recovery Time (trr): 96 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 20 A Current - Collector Pulsed (Icm): 40 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 10A Switching Energy: 120µJ (on), 270µJ (off) Input Type: Standard Gate Charge: 28 nC Td (on/off) @ 25°C: 19ns/91ns Test Condition: 400V, 10A, 22Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16969 Base Product Number: STGW10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1096883-STGW10M65DF2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1096883-STGW10M65DF2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1096883-STGW10M65DF2
Win Source Part Number: 1096883-STGW10M65DF2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: M Package: Tube Standard Package: 1,200 Power - Max: 115 W Reverse Recovery Time (trr): 96 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 20 A Current - Collector Pulsed (Icm): 40 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 10A Switching Energy: 120µJ (on), 270µJ (off) Input Type: Standard Gate Charge: 28 nC Td (on/off) @ 25°C: 19ns/91ns Test Condition: 400V, 10A, 22Ohm, 15V Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: TO-247-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16969 Base Product Number: STGW10

Win Source Part Number: 1096883-STGW10M65DF2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: M
Package: Tube
Standard Package: 1,200
Power - Max: 115 W
Reverse Recovery Time (trr): 96 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 20 A
Current - Collector Pulsed (Icm): 40 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 10A
Switching Energy: 120µJ (on), 270µJ (off)
Input Type: Standard
Gate Charge: 28 nC
Td (on/off) @ 25°C: 19ns/91ns
Test Condition: 400V, 10A, 22Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: TO-247-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16969
Base Product Number: STGW10

Buy Now Datasheet
Single IGBTs - 497-16969-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16969-ND
Single IGBTs 497-16969-ND
IGBT Trench Field Stop 650V 20A 115W Through Hole TO-247-3

IGBT Trench Field Stop 650V 20A 115W Through Hole TO-247-3

Buy Now Datasheet
Singapore, Singapore
650 V 10 A IGBT Transistor
279-STGW10M65DF2
650 V 10 A IGBT Transistor 279-STGW10M65DF2
Trench gate field-stop IGBT M series, 650 V 10 A low loss Product overview: STGW10M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 10 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 10 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW10M65DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT M series, 650 V 10 A low loss Product overview: STGW10M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 10 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 10 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGW10M65DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGW10M65DF2
IGBT Transistors STGW10M65DF2
IGBT Transistors PTD HIGH VOLTAGE

IGBT Transistors PTD HIGH VOLTAGE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGW10M65DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGW10M65DF2
Discrete Semiconductor Products - Transistors - IGBTs STGW10M65DF2
TRENCH GATE FIELD-STOP IGBT M SE

TRENCH GATE FIELD-STOP IGBT M SE

Supplier's Site
Single IGBTs - STGW10M65DF2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGW10M65DF2
Single IGBTs STGW10M65DF2
TRENCH GATE FIELD-STOP IGBT M SE

TRENCH GATE FIELD-STOP IGBT M SE

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1096883-STGW10M65DF2 497-16969-ND 279-STGW10M65DF2 STGW10M65DF2 STGW10M65DF2 STGW10M65DF2
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs 650 V 10 A IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs
VCES 650 volts
Unlock Full Specs
to access all available technical data