Manufacturer: STMicroelectronics
Win Source Part Number: 1103046-STGPL6NC60DI
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 23ns
Input Type: Standard
Gate Charge: 12nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 56W
Pulsed Collector Current: 18A
Collector-emitter saturation voltage(Max): 2.9V @ 15V, 3A
Total Switching Energy(Ets): 32μJ (on), 24μJ (off)
Turn-on and Turn-off delay time: 6.7ns/46ns
Testing Conditions: 390V, 3A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): HGTP3N60A4; STGP6NC60HD; STGP20H60DF;
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
6 A, 600 V hyper fast IGBT with Ultrafast diode Product overview: STGPL6NC60DI from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 6 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGPL6NC60DI can be used for catalog matching and distributor lookup.
IGBT Transistors 600 V - 6 A Hyper fast IGBT
IGBT 600V 14A 56W TO-220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1103046-STGPL6NC60DI | 279-STGPL6NC60DI | STGPL6NC60DI | STGPL6NC60DI |
| Product Name | IGBTs - Single - STGPL6NC60DI | 6 A 600 V IGBT Transistor | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.9 volts |