STMicroelectronics, Inc. 6A 600 V IGBT Transistor STGPL6NC60D

Description
6A, 600 V hyper fast IGBT with very fast diode Product overview: STGPL6NC60D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 6A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGPL6NC60D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6A, 600 V hyper fast IGBT with very fast diode Product overview: STGPL6NC60D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 6A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGPL6NC60D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6A 600 V IGBT Transistor
279-STGPL6NC60D
6A 600 V IGBT Transistor 279-STGPL6NC60D
6A, 600 V hyper fast IGBT with very fast diode Product overview: STGPL6NC60D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 6A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGPL6NC60D can be used for catalog matching and distributor lookup.

6A, 600 V hyper fast IGBT with very fast diode Product overview: STGPL6NC60D from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 6A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGPL6NC60D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-7482-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7482-5-ND
Single IGBTs 497-7482-5-ND
IGBT 600V 14A 56W Through Hole TO-220

IGBT 600V 14A 56W Through Hole TO-220

Buy Now Datasheet
IGBTs - Single - STGPL6NC60D - 140580-STGPL6NC60D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGPL6NC60D
140580-STGPL6NC60D
IGBTs - Single - STGPL6NC60D 140580-STGPL6NC60D
Manufacturer: STMicroelectronics Win Source Part Number: 140580-STGPL6NC60D Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 23ns Input Type: Standard Gate Charge: 12nC Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220FP Maximum Current Collector: 14A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 56W Pulsed Collector Current: 18A Collector-emitter saturation voltage(Max): 2.9V @ 15V, 3A Total Switching Energy(Ets): 32μJ (on), 24μJ (off) Turn-on and Turn-off delay time: 6.7ns/46ns Testing Conditions: 390V, 3A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 140580-STGPL6NC60D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 23ns
Input Type: Standard
Gate Charge: 12nC
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220FP
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 56W
Pulsed Collector Current: 18A
Collector-emitter saturation voltage(Max): 2.9V @ 15V, 3A
Total Switching Energy(Ets): 32μJ (on), 24μJ (off)
Turn-on and Turn-off delay time: 6.7ns/46ns
Testing Conditions: 390V, 3A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGPL6NC60D
IGBT Transistors STGPL6NC60D
IGBT Transistors 600V 6A N-Channel

IGBT Transistors 600V 6A N-Channel

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGPL6NC60D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGPL6NC60D
Discrete Semiconductor Products - Transistors - IGBTs STGPL6NC60D
IGBT 600V 14A 56W TO220

IGBT 600V 14A 56W TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGPL6NC60D 497-7482-5-ND 140580-STGPL6NC60D STGPL6NC60D STGPL6NC60D
Product Name 6A 600 V IGBT Transistor Single IGBTs IGBTs - Single - STGPL6NC60D IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
PD 56000 milliwatts 56000 milliwatts
Unlock Full Specs
to access all available technical data