STMicroelectronics, Inc. N-Channel 15A 600V TO-220 IGBT Transistor STGP8NC60K

Description
15A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STGP8NC60K from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 15A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP8NC60K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STGP8NC60K from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 15A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP8NC60K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 15A 600V TO-220 IGBT Transistor
279-STGP8NC60K
N-Channel 15A 600V TO-220 IGBT Transistor 279-STGP8NC60K
15A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STGP8NC60K from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 15A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP8NC60K can be used for catalog matching and distributor lookup.

15A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STGP8NC60K from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 15A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 15A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP8NC60K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277338-STGP8NC60K - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277338-STGP8NC60K
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277338-STGP8NC60K
Win Source Part Number: 1277338-STGP8NC60K Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 50 Power - Max: 65 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 15 A Current - Collector Pulsed (Icm): 30 A Vce(on) (Max) @ Vge, Ic: 2.75V @ 15V, 3A Switching Energy: 55µJ (on), 85µJ (off) Input Type: Standard Gate Charge: 19 nC Td (on/off) @ 25°C: 17ns/72ns Test Condition: 390V, 3A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-7480-5,497-7480 -5,STGP8NC60K Base Product Number: STGP8 Product Status: Obsolete

Win Source Part Number: 1277338-STGP8NC60K
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tube
Standard Package: 50
Power - Max: 65 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 15 A
Current - Collector Pulsed (Icm): 30 A
Vce(on) (Max) @ Vge, Ic: 2.75V @ 15V, 3A
Switching Energy: 55µJ (on), 85µJ (off)
Input Type: Standard
Gate Charge: 19 nC
Td (on/off) @ 25°C: 17ns/72ns
Test Condition: 390V, 3A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-7480-5,497-7480-5,STGP8NC60K
Base Product Number: STGP8
Product Status: Obsolete

Buy Now Datasheet
Single IGBTs - 497-7480-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-7480-5-ND
Single IGBTs 497-7480-5-ND
IGBT 600V 15A 65W Through Hole TO-220

IGBT 600V 15A 65W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP8NC60K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP8NC60K
Discrete Semiconductor Products - Transistors - IGBTs STGP8NC60K
IGBT 600V 15A 65W TO220

IGBT 600V 15A 65W TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGP8NC60K 1277338-STGP8NC60K 497-7480-5-ND STGP8NC60K
Product Name N-Channel 15A 600V TO-220 IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 65000 milliwatts
Unlock Full Specs
to access all available technical data