Trench gate field-stop, 1200 V, 8 A low loss M series IGBT in a TO-220 package Product overview: STGP8M120DF3 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200 V, 8 A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200 V, 8 A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP8M120DF3 can be used for catalog matching and distributor lookup.
IGBT Trench Field Stop 1200V 16A Through Hole TO-220
Win Source Part Number: 1277394-STGP8M120DF3
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 1,000
Reverse Recovery Time (trr): 103 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector (Ic) (Max): 16 A
Current - Collector Pulsed (Icm): 32 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 8A
Switching Energy: 390µJ (on), 370µJ (Off)
Input Type: Standard
Gate Charge: 32 nC
Td (on/off) @ 25°C: 20ns/126ns
Test Condition: 600V, 8A, 33Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGP8
IGBT Transistors Trench gate field-stop, 1200 V, 8 A low loss M series IGBT in a TO-220 package
TRENCH GATE FIELD-STOP, 1200 V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-STGP8M120DF3 | STGP8M120DF3-ND | 1277394-STGP8M120DF3 | STGP8M120DF3 | STGP8M120DF3 |
| Product Name | 1200 V 8 A TO-220 IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |