Manufacturer: STMicroelectronics
Win Source Part Number: 1103044-STGP7NB60KD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 50ns
Input Type: Standard
Gate Charge: 32.7nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 80W
Pulsed Collector Current: 56A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 7A
Total Switching Energy(Ets): 140μJ (off)
Turn-on and Turn-off delay time: 15ns/50ns
Testing Conditions: 480V, 7A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
14A, 600V, N-CHANNEL IGBT, TO-220AB, TO-220, 3 PIN Product overview: STGP7NB60KD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP7NB60KD can be used for catalog matching and distributor lookup.
IGBT 600V 14A 80W Through Hole TO-220
IGBT 600V 14A 80W TO220
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1103044-STGP7NB60KD | 279-STGP7NB60KD | 497-4112-5-ND | STGP7NB60KD |
| Product Name | IGBTs - Single - STGP7NB60KD | N-Channel 14A 600V TO-220 IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| VCE(on) | 2.8 volts |