STMicroelectronics, Inc. N-Channel 14A 600V TO-220 IGBT Transistor STGP7NB60HD

Description
14A, 600V, N-CHANNEL IGBT, TO-220AB, TO-220, 3 PIN Product overview: STGP7NB60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP7NB60HD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
14A, 600V, N-CHANNEL IGBT, TO-220AB, TO-220, 3 PIN Product overview: STGP7NB60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP7NB60HD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 14A 600V TO-220 IGBT Transistor
279-STGP7NB60HD
N-Channel 14A 600V TO-220 IGBT Transistor 279-STGP7NB60HD
14A, 600V, N-CHANNEL IGBT, TO-220AB, TO-220, 3 PIN Product overview: STGP7NB60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP7NB60HD can be used for catalog matching and distributor lookup.

14A, 600V, N-CHANNEL IGBT, TO-220AB, TO-220, 3 PIN Product overview: STGP7NB60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 14A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 14A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP7NB60HD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGP7NB60HD - 042919-STGP7NB60HD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP7NB60HD
042919-STGP7NB60HD
IGBTs - Single - STGP7NB60HD 042919-STGP7NB60HD
Manufacturer: STMicroelectronics Win Source Part Number: 042919-STGP7NB60HD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 100ns Input Type: Standard Gate Charge: 42nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 14A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 80W Pulsed Collector Current: 56A Collector-emitter saturation voltage(Max): 2.8V @ 15V, 7A Total Switching Energy(Ets): 85μJ (off) Turn-on and Turn-off delay time: 15ns/75ns Testing Conditions: 480V, 7A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 042919-STGP7NB60HD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 100ns
Input Type: Standard
Gate Charge: 42nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 80W
Pulsed Collector Current: 56A
Collector-emitter saturation voltage(Max): 2.8V @ 15V, 7A
Total Switching Energy(Ets): 85μJ (off)
Turn-on and Turn-off delay time: 15ns/75ns
Testing Conditions: 480V, 7A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - STGP7NB60HD-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
STGP7NB60HD-ND
Single IGBTs STGP7NB60HD-ND
IGBT 600V 14A 80W Through Hole TO-220

IGBT 600V 14A 80W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP7NB60HD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP7NB60HD
Discrete Semiconductor Products - Transistors - IGBTs STGP7NB60HD
IGBT 600V 14A 80W TO220

IGBT 600V 14A 80W TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGP7NB60HD 042919-STGP7NB60HD STGP7NB60HD-ND STGP7NB60HD
Product Name N-Channel 14A 600V TO-220 IGBT Transistor IGBTs - Single - STGP7NB60HD Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 80000 milliwatts 80000 milliwatts
Unlock Full Specs
to access all available technical data