STMicroelectronics, Inc. Single IGBTs STGP7H60DF

Description
IGBT Trench Field Stop 600V 14A 88W Through Hole TO-220
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 14A 88W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-16018-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16018-5-ND
Single IGBTs 497-16018-5-ND
IGBT Trench Field Stop 600V 14A 88W Through Hole TO-220

IGBT Trench Field Stop 600V 14A 88W Through Hole TO-220

Buy Now Datasheet
IGBTs - Single - STGP7H60DF - 1261036-STGP7H60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP7H60DF
1261036-STGP7H60DF
IGBTs - Single - STGP7H60DF 1261036-STGP7H60DF
Manufacturer: STMicroelectronics Win Source Part Number: 1261036-STGP7H60DF Packaging: Tube Mounting Style: Through Hole Reverse Recovery Time (trr): 136ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 28A Switching Energy: 99μJ (on), 100μJ (off) Input Type: Standard Gate Charge: 46nC Test Condition: 400V, 7A, 47Ohm, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Homepage: www.st.com Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 14A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 88W Vce(on) (Maximum) at Vge, Ic: 1.95V at 15V, 7A Td (on/off) at 25°C: 30ns/160ns

Manufacturer: STMicroelectronics
Win Source Part Number: 1261036-STGP7H60DF
Packaging: Tube
Mounting Style: Through Hole
Reverse Recovery Time (trr): 136ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 28A
Switching Energy: 99μJ (on), 100μJ (off)
Input Type: Standard
Gate Charge: 46nC
Test Condition: 400V, 7A, 47Ohm, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 14A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 88W
Vce(on) (Maximum) at Vge, Ic: 1.95V at 15V, 7A
Td (on/off) at 25°C: 30ns/160ns

Buy Now
Singapore, Singapore
600 V 7 A IGBT Transistor
279-STGP7H60DF
600 V 7 A IGBT Transistor 279-STGP7H60DF
Trench gate field-stop IGBT, H series 600 V, 7 A high speed Product overview: STGP7H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 7 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 7 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP7H60DF can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, H series 600 V, 7 A high speed Product overview: STGP7H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 7 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 7 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP7H60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP7H60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP7H60DF
Discrete Semiconductor Products - Transistors - IGBTs STGP7H60DF
IGBT 600V 14A 88W TO-220AB

IGBT 600V 14A 88W TO-220AB

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGP7H60DF
IGBT Transistors STGP7H60DF
IGBT Transistors Trench gate field-stop IGBT, H series 600 V, 7 A high speed

IGBT Transistors Trench gate field-stop IGBT, H series 600 V, 7 A high speed

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-16018-5-ND 1261036-STGP7H60DF 279-STGP7H60DF STGP7H60DF STGP7H60DF
Product Name Single IGBTs IGBTs - Single - STGP7H60DF 600 V 7 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data