Trans IGBT Chip N-CH 600V 7A 3-Pin(3+Tab) TO-220 Product overview: STGP6NC60H from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 7A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 7A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP6NC60H can be used for catalog matching and distributor lookup.
IGBT 600V 15A 56W Through Hole TO-220
Win Source Part Number: 1277337-STGP6NC60H
Category: Discrete Semiconductor Products>Transistors
Series: PowerMESH™
Package: Tube
Standard Package: 50
Power - Max: 56 W
Reverse Recovery Time (trr): 21 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 15 A
Current - Collector Pulsed (Icm): 21 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 3A
Switching Energy: 20µJ (on), 68µJ (off)
Input Type: Standard
Gate Charge: 13.6 nC
Td (on/off) @ 25°C: 12ns/76ns
Test Condition: 390V, 3A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGP6
Product Status: Obsolete
IGBT 600V 15A 56W TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-STGP6NC60H | STGP6NC60H-ND | 1277337-STGP6NC60H | STGP6NC60H |
| Product Name | 600V 7A TO-220 IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 56000 milliwatts |