STMicroelectronics, Inc. 650 V 6 A IGBT Transistor STGP6M65DF2

Description
Trench gate field-stop IGBT M series, 650 V 6 A low loss Product overview: STGP6M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 6 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 6 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP6M65DF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT M series, 650 V 6 A low loss Product overview: STGP6M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 6 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 6 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP6M65DF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 6 A IGBT Transistor
279-STGP6M65DF2
650 V 6 A IGBT Transistor 279-STGP6M65DF2
Trench gate field-stop IGBT M series, 650 V 6 A low loss Product overview: STGP6M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 6 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 6 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP6M65DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT M series, 650 V 6 A low loss Product overview: STGP6M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 6 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 6 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP6M65DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277363-STGP6M65DF2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277363-STGP6M65DF2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277363-STGP6M65DF2
Win Source Part Number: 1277363-STGP6M65DF2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: M Package: Tube Standard Package: 50 Power - Max: 88 W Reverse Recovery Time (trr): 140 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 12 A Current - Collector Pulsed (Icm): 24 A Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 6A Switching Energy: 40µJ (on), 136µJ (off) Input Type: Standard Gate Charge: 21.2 nC Td (on/off) @ 25°C: 12ns/86ns Test Condition: 400V, 6A, 22Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-16967 Base Product Number: STGP6

Win Source Part Number: 1277363-STGP6M65DF2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: M
Package: Tube
Standard Package: 50
Power - Max: 88 W
Reverse Recovery Time (trr): 140 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 12 A
Current - Collector Pulsed (Icm): 24 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 6A
Switching Energy: 40µJ (on), 136µJ (off)
Input Type: Standard
Gate Charge: 21.2 nC
Td (on/off) @ 25°C: 12ns/86ns
Test Condition: 400V, 6A, 22Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16967
Base Product Number: STGP6

Buy Now Datasheet
Single IGBTs - 497-16967-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16967-ND
Single IGBTs 497-16967-ND
IGBT Trench Field Stop 650V 12A 88W Through Hole TO-220

IGBT Trench Field Stop 650V 12A 88W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP6M65DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP6M65DF2
Discrete Semiconductor Products - Transistors - IGBTs STGP6M65DF2
TRENCH GATE FIELD-STOP IGBT M SE

TRENCH GATE FIELD-STOP IGBT M SE

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGP6M65DF2
IGBT Transistors STGP6M65DF2
IGBT Transistors PTD HIGH VOLTAGE

IGBT Transistors PTD HIGH VOLTAGE

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGP6M65DF2 1277363-STGP6M65DF2 497-16967-ND STGP6M65DF2 STGP6M65DF2
Product Name 650 V 6 A IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
Package Type TO-220; SOT3 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data