STMicroelectronics, Inc. 650 V 4 A IGBT Transistor STGP4M65DF2

Description
Trench gate field-stop IGBT, M series 650 V, 4 A low loss Product overview: STGP4M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 4 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 4 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP4M65DF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT, M series 650 V, 4 A low loss Product overview: STGP4M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 4 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 4 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP4M65DF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
650 V 4 A IGBT Transistor
279-STGP4M65DF2
650 V 4 A IGBT Transistor 279-STGP4M65DF2
Trench gate field-stop IGBT, M series 650 V, 4 A low loss Product overview: STGP4M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 4 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 4 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP4M65DF2 can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, M series 650 V, 4 A low loss Product overview: STGP4M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650 V, 4 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650 V, 4 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP4M65DF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-17548-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-17548-ND
Single IGBTs 497-17548-ND
IGBT Trench Field Stop 650V 8A 68W Through Hole TO-220

IGBT Trench Field Stop 650V 8A 68W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277360-STGP4M65DF2 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277360-STGP4M65DF2
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277360-STGP4M65DF2
Win Source Part Number: 1277360-STGP4M65DF2 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: M Package: Tube Standard Package: 50 Power - Max: 68 W Reverse Recovery Time (trr): 133 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 8 A Current - Collector Pulsed (Icm): 16 A Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 4A Switching Energy: 40µJ (on), 136µJ (off) Input Type: Standard Gate Charge: 15.2 nC Td (on/off) @ 25°C: 12ns/86ns Test Condition: 400V, 4A, 47Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-17548,-1138-STGP 4M65DF2 Base Product Number: STGP4

Win Source Part Number: 1277360-STGP4M65DF2
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: M
Package: Tube
Standard Package: 50
Power - Max: 68 W
Reverse Recovery Time (trr): 133 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 8 A
Current - Collector Pulsed (Icm): 16 A
Vce(on) (Max) @ Vge, Ic: 2.1V @ 15V, 4A
Switching Energy: 40µJ (on), 136µJ (off)
Input Type: Standard
Gate Charge: 15.2 nC
Td (on/off) @ 25°C: 12ns/86ns
Test Condition: 400V, 4A, 47Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-17548,-1138-STGP4M65DF2
Base Product Number: STGP4

Buy Now Datasheet
Single IGBTs - STGP4M65DF2 - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGP4M65DF2
Single IGBTs STGP4M65DF2
IGBT M SERIES 650V 4A LOW LOSS

IGBT M SERIES 650V 4A LOW LOSS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGP4M65DF2
IGBT Transistors STGP4M65DF2
IGBT Transistors Trench Gate IGBT M Series 650V 4A

IGBT Transistors Trench Gate IGBT M Series 650V 4A

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP4M65DF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP4M65DF2
Discrete Semiconductor Products - Transistors - IGBTs STGP4M65DF2
IGBT M SERIES 650V 4A LOW LOSS

IGBT M SERIES 650V 4A LOW LOSS

Supplier's Site
Igbt, Single, 650V, 8A, To-220-3; Dc Collector Current Stmicroelectronics - 14AC7540 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 650V, 8A, To-220-3; Dc Collector Current Stmicroelectronics
14AC7540
Igbt, Single, 650V, 8A, To-220-3; Dc Collector Current Stmicroelectronics 14AC7540
IGBT, SINGLE, 650V, 8A, TO-220-3; DC Collector Current:8A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:68W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-220; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 650V, 8A, TO-220-3; DC Collector Current:8A; Collector Emitter Saturation Voltage Vce(on):1.6V; Power Dissipation Pd:68W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-220; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGP4M65DF2 497-17548-ND 1277360-STGP4M65DF2 STGP4M65DF2 STGP4M65DF2 STGP4M65DF2 14AC7540
Product Name 650 V 4 A IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Igbt, Single, 650V, 8A, To-220-3; Dc Collector Current Stmicroelectronics
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data