STMicroelectronics, Inc. Discrete Semiconductor Products - Transistors - IGBTs - Single STGP40V60F

Description
Win Source Part Number: 1277389-STGP40V60F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 50 Power - Max: 283 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 40A Switching Energy: 456µJ (on), 411µJ (off) Input Type: Standard Gate Charge: 226 nC Td (on/off) @ 25°C: 52ns/208ns Test Condition: 400V, 40A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13872-5 Base Product Number: STGP40
Request a Quote Datasheet
Description
Win Source Part Number: 1277389-STGP40V60F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 50 Power - Max: 283 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 40A Switching Energy: 456µJ (on), 411µJ (off) Input Type: Standard Gate Charge: 226 nC Td (on/off) @ 25°C: 52ns/208ns Test Condition: 400V, 40A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13872-5 Base Product Number: STGP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277389-STGP40V60F - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277389-STGP40V60F
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277389-STGP40V60F
Win Source Part Number: 1277389-STGP40V60F Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 50 Power - Max: 283 W IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 80 A Current - Collector Pulsed (Icm): 160 A Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 40A Switching Energy: 456µJ (on), 411µJ (off) Input Type: Standard Gate Charge: 226 nC Td (on/off) @ 25°C: 52ns/208ns Test Condition: 400V, 40A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13872-5 Base Product Number: STGP40

Win Source Part Number: 1277389-STGP40V60F
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 50
Power - Max: 283 W
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 80 A
Current - Collector Pulsed (Icm): 160 A
Vce(on) (Max) @ Vge, Ic: 2.3V @ 15V, 40A
Switching Energy: 456µJ (on), 411µJ (off)
Input Type: Standard
Gate Charge: 226 nC
Td (on/off) @ 25°C: 52ns/208ns
Test Condition: 400V, 40A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-13872-5
Base Product Number: STGP40

Buy Now Datasheet
Singapore, Singapore
600V 80A 62500mW IGBT Transistor
279-STGP40V60F
600V 80A 62500mW IGBT Transistor 279-STGP40V60F
Trans IGBT Chip N-CH 600V 80A 62500mW 3-Pin(3+Tab) TO-220AB Tube Product overview: STGP40V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 62500mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 62500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP40V60F can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 600V 80A 62500mW 3-Pin(3+Tab) TO-220AB Tube Product overview: STGP40V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 80A, 62500mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 80A, 62500mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP40V60F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-13872-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-13872-5-ND
Single IGBTs 497-13872-5-ND
IGBT Trench Field Stop 600V 80A 283W Through Hole TO-220

IGBT Trench Field Stop 600V 80A 283W Through Hole TO-220

Buy Now Datasheet
Igbt, Single, 600V, 80A, To-220Ab; Continuous Collector Current Stmicroelectronics - 45AC7596 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 80A, To-220Ab; Continuous Collector Current Stmicroelectronics
45AC7596
Igbt, Single, 600V, 80A, To-220Ab; Continuous Collector Current Stmicroelectronics 45AC7596
IGBT, SINGLE, 600V, 80A, TO-220AB; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:283W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

IGBT, SINGLE, 600V, 80A, TO-220AB; Continuous Collector Current:80A; Collector Emitter Saturation Voltage:1.8V; Power Dissipation:283W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:175°C RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGP40V60F
IGBT Transistors STGP40V60F
IGBT Transistors 600V 40A Trench Gate 1.8V Vce IGBT

IGBT Transistors 600V 40A Trench Gate 1.8V Vce IGBT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP40V60F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP40V60F
Discrete Semiconductor Products - Transistors - IGBTs STGP40V60F
IGBT 600V 80A 283W TO220AB

IGBT 600V 80A 283W TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1277389-STGP40V60F 279-STGP40V60F 497-13872-5-ND 45AC7596 STGP40V60F STGP40V60F
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single 600V 80A 62500mW IGBT Transistor Single IGBTs Igbt, Single, 600V, 80A, To-220Ab; Continuous Collector Current Stmicroelectronics IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
Package Type TO-220; SOT3 TO-220; TO-220-3 TO-3; TO-220
Unlock Full Specs
to access all available technical data