IGBT 600V 10A 50W Through Hole TO-220
IGBT 600V 10A 50W TO220
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | STGP3NB60KD-ND | STGP3NB60KD |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | 150 C (302 F) | 150 C (302 F) |