10A, 600V, N-CHANNEL IGBT, TO-220AB, TO-220, 3 PIN Product overview: STGP3NB60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 10A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 10A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP3NB60HD can be used for catalog matching and distributor lookup.
IGBT 600V 10A 50W Through Hole TO-220
Win Source Part Number: 1277340-STGP3NB60HD
Category: Discrete Semiconductor Products>Transistors
Series: PowerMESH™
Package: Tube
Standard Package: 1,000
Power - Max: 50 W
Reverse Recovery Time (trr): 45 ns
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 10 A
Current - Collector Pulsed (Icm): 24 A
Vce(on) (Max) @ Vge, Ic: 2.8V @ 15V, 3A
Switching Energy: 33µJ (off)
Input Type: Standard
Gate Charge: 21 nC
Td (on/off) @ 25°C: 5ns/53ns
Test Condition: 480V, 3A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Base Product Number: STGP3
Product Status: Obsolete
IGBT 600V 10A 50W TO220
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Transistors | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-STGP3NB60HD | STGP3NB60HD-ND | 1277340-STGP3NB60HD | STGP3NB60HD |
| Product Name | N-Channel 10A 600V TO-220 IGBT Transistor | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 50000 milliwatts |