STMicroelectronics, Inc. Single IGBTs STGP3HF60HD

Description
IGBT 600V 7.5A 38W Through Hole TO-220
Request a Quote Datasheet
Description
IGBT 600V 7.5A 38W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-19154-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-19154-ND
Single IGBTs 497-19154-ND
IGBT 600V 7.5A 38W Through Hole TO-220

IGBT 600V 7.5A 38W Through Hole TO-220

Buy Now Datasheet
IGBTs - Single - STGP3HF60HD - 935380-STGP3HF60HD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP3HF60HD
935380-STGP3HF60HD
IGBTs - Single - STGP3HF60HD 935380-STGP3HF60HD
Manufacturer: STMicroelectronics Win Source Part Number: 935380-STGP3HF60HD Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT - 600 V 7.5 A 38 W Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STGP3 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: STGP3HF60HD-ND, 497-19154

Manufacturer: STMicroelectronics
Win Source Part Number: 935380-STGP3HF60HD
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT - 600 V 7.5 A 38 W Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STGP3
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: STGP3HF60HD-ND, 497-19154

Buy Now Datasheet
Singapore, Singapore
4.5 A 600 V IGBT Transistor
279-STGP3HF60HD
4.5 A 600 V IGBT Transistor 279-STGP3HF60HD
4.5 A, 600 V very fast IGBT with Ultrafast diode Product overview: STGP3HF60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 4.5 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP3HF60HD can be used for catalog matching and distributor lookup.

4.5 A, 600 V very fast IGBT with Ultrafast diode Product overview: STGP3HF60HD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.5 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 4.5 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP3HF60HD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Igbt, 600V, 7.5A, 150Deg C, 38W Rohs Compliant Stmicroelectronics - 69AH2735 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 7.5A, 150Deg C, 38W Rohs Compliant Stmicroelectronics
69AH2735
Igbt, 600V, 7.5A, 150Deg C, 38W Rohs Compliant Stmicroelectronics 69AH2735
IGBT, 600V, 7.5A, 150DEG C, 38W ROHS COMPLIANT: YES

IGBT, 600V, 7.5A, 150DEG C, 38W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single IGBTs - STGP3HF60HD - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGP3HF60HD
Single IGBTs STGP3HF60HD
IGBT BIPO 600V 3A TO220

IGBT BIPO 600V 3A TO220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGP3HF60HD
IGBT Transistors STGP3HF60HD
IGBT Transistors 4.5 A, 600 V very fast IGBT with Ultrafast diode

IGBT Transistors 4.5 A, 600 V very fast IGBT with Ultrafast diode

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP3HF60HD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP3HF60HD
Discrete Semiconductor Products - Transistors - IGBTs STGP3HF60HD
IGBT BIPO 600V 3A TO220

IGBT BIPO 600V 3A TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-19154-ND 935380-STGP3HF60HD 279-STGP3HF60HD 69AH2735 STGP3HF60HD STGP3HF60HD STGP3HF60HD
Product Name Single IGBTs IGBTs - Single - STGP3HF60HD 4.5 A 600 V IGBT Transistor Igbt, 600V, 7.5A, 150Deg C, 38W Rohs Compliant Stmicroelectronics Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data