IGBT 345V 40A 176W Through Hole TO-220
Automotive-grade 345 V internally clamped IGBT, EAS 450 mJ Product overview: STGP35N35LZ from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 345 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 345 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP35N35LZ can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1103042-STGP35N35LZ
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Logic
Gate Charge: 49nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 345V
Maximum Power Dissipation: 176W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 1.7V @ 4.5V, 15A
Turn-on and Turn-off delay time: 1.1μs/26.5μs
Testing Conditions: 300V, 15A, 5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Sufficient
IGBT 345V 40A 176W TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 497-12252-ND | 279-STGP35N35LZ | 1103042-STGP35N35LZ | STGP35N35LZ |
| Product Name | Single IGBTs | Automotive 345 V IGBT Transistor | IGBTs - Single - STGP35N35LZ | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) |