STMicroelectronics, Inc. 35 A 600 V IGBT Transistor STGP35HF60W

Description
35 A, 600 V Ultrafast IGBT Product overview: STGP35HF60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 35 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP35HF60W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
35 A, 600 V Ultrafast IGBT Product overview: STGP35HF60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 35 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP35HF60W can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
35 A 600 V IGBT Transistor
279-STGP35HF60W
35 A 600 V IGBT Transistor 279-STGP35HF60W
35 A, 600 V Ultrafast IGBT Product overview: STGP35HF60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 35 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP35HF60W can be used for catalog matching and distributor lookup.

35 A, 600 V Ultrafast IGBT Product overview: STGP35HF60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35 A, 600 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 35 A, 600 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP35HF60W can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGP35HF60W - 898001-STGP35HF60W - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP35HF60W
898001-STGP35HF60W
IGBTs - Single - STGP35HF60W 898001-STGP35HF60W
Manufacturer: STMicroelectronics Win Source Part Number: 898001-STGP35HF60W Operating Temperature Range: -55°C ~ 150°C (TJ) Features: IGBT - 600 V 60 A 200 W Through Hole TO-220 Package: TO-220-3 Package: Tube Mounting: Through Hole Family Name: STGP35 Categories: Discrete Semiconductor Products Case / Package: TO-220 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: -497-13584-5, 497-13584-5

Manufacturer: STMicroelectronics
Win Source Part Number: 898001-STGP35HF60W
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: IGBT - 600 V 60 A 200 W Through Hole TO-220
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: STGP35
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-13584-5, 497-13584-5

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP35HF60W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP35HF60W
Discrete Semiconductor Products - Transistors - IGBTs STGP35HF60W
IGBT 600V 60A 200W TO220

IGBT 600V 60A 200W TO220

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGP35HF60W
IGBT Transistors STGP35HF60W
IGBT Transistors 35A Ultrafast IGBT 600V 100kHz

IGBT Transistors 35A Ultrafast IGBT 600V 100kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGP35HF60W 898001-STGP35HF60W STGP35HF60W STGP35HF60W
Product Name 35 A 600 V IGBT Transistor IGBTs - Single - STGP35HF60W Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
PD 200000 milliwatts
Unlock Full Specs
to access all available technical data