The IGBT, Single, 600V, 60A, TO-220 from STMicroelectronics is designed for high-performance applications requiring efficient power management. It features a maximum collector-emitter voltage of 600V and a continuous collector current rating of 60A at a case temperature of 25°C, which reduces to 30A at 100°C. The device has a typical collector-emitter saturation voltage (Vce(on)) of 1.85V at 30A, allowing for effective conduction with minimized losses. This IGBT utilizes a trench gate field-stop structure, optimizing the balance between conduction and switching losses, making it suitable for very high-frequency converters. It supports safe paralleling due to its positive Vce(sat) temperature coefficient and tight parameter distribution. The maximum junction temperature is rated at 175°C, and it has a total power dissipation capability of 260W. The device is packaged in a TO-220 case style, which is compatible with various thermal management solutions. Applications for this IGBT include photovoltaic inverters, uninterruptible power supplies, welding equipment, and power factor correction systems. Its robust specifications make it a viable option for engineers looking for reliable performance in demanding environments.
IGBT 600V 60A 260W TO220AB
IGBT 600V 60A 260W TO220AB
IGBT Transistors 600V 30A Hi Spd TrenchGate FieldStop
IGBT, SINGLE, 600V, 60A, TO-220; DC Collector Current:60A; Collector Emitter Saturation Voltage Vce(on):1.85V; Power Dissipation Pd:260W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-220; No. of Pins:3Pins; RoHS Compliant: Yes
| ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | STGP30V60F | STGP30V60F | STGP30V60F | 61AC2098 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors | Igbt, Single, 600V, 60A, To-220; Dc Collector Current Stmicroelectronics |
| TJ | -55 to 175 C (-67 to 347 F) |