STMicroelectronics, Inc. N-Channel 55A 600V TO-220 IGBT Transistor STGP30NC60S

Description
55A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STGP30NC60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 55A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP30NC60S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
55A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STGP30NC60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 55A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP30NC60S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 55A 600V TO-220 IGBT Transistor
279-STGP30NC60S
N-Channel 55A 600V TO-220 IGBT Transistor 279-STGP30NC60S
55A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STGP30NC60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 55A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP30NC60S can be used for catalog matching and distributor lookup.

55A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STGP30NC60S from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 55A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 55A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP30NC60S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - 497-9060-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-9060-5-ND
Single IGBTs 497-9060-5-ND
IGBT 600V 55A 175W Through Hole TO-220

IGBT 600V 55A 175W Through Hole TO-220

Buy Now Datasheet
IGBTs - Single - STGP30NC60S - 1103041-STGP30NC60S - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP30NC60S
1103041-STGP30NC60S
IGBTs - Single - STGP30NC60S 1103041-STGP30NC60S
Manufacturer: STMicroelectronics Win Source Part Number: 1103041-STGP30NC60S Packaging: Tube/Rail Mounting: Through Hole Input Type: Standard Gate Charge: 96nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220 Maximum Current Collector: 55A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 175W Pulsed Collector Current: 150A Collector-emitter saturation voltage(Max): 1.9V @ 15V, 20A Total Switching Energy(Ets): 300μJ (on), 1.28mJ (off) Turn-on and Turn-off delay time: 21.5ns/180ns Testing Conditions: 480V, 20A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Application Field: Used in HVAC, Consumer Electronics, Power Management

Manufacturer: STMicroelectronics
Win Source Part Number: 1103041-STGP30NC60S
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Standard
Gate Charge: 96nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 55A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 175W
Pulsed Collector Current: 150A
Collector-emitter saturation voltage(Max): 1.9V @ 15V, 20A
Total Switching Energy(Ets): 300μJ (on), 1.28mJ (off)
Turn-on and Turn-off delay time: 21.5ns/180ns
Testing Conditions: 480V, 20A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Application Field: Used in HVAC, Consumer Electronics, Power Management

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP30NC60S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP30NC60S
Discrete Semiconductor Products - Transistors - IGBTs STGP30NC60S
IGBT 600V 55A 175W TO220

IGBT 600V 55A 175W TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGP30NC60S 497-9060-5-ND 1103041-STGP30NC60S STGP30NC60S
Product Name N-Channel 55A 600V TO-220 IGBT Transistor Single IGBTs IGBTs - Single - STGP30NC60S Discrete Semiconductor Products - Transistors - IGBTs
PD 175000 milliwatts 175000 milliwatts
Unlock Full Specs
to access all available technical data