STMicroelectronics, Inc. N-Channel 60A 600V TO-220 IGBT Transistor STGP30NC60K

Description
60A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STGP30NC60K from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 60A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP30NC60K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
60A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STGP30NC60K from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 60A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP30NC60K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 60A 600V TO-220 IGBT Transistor
279-STGP30NC60K
N-Channel 60A 600V TO-220 IGBT Transistor 279-STGP30NC60K
60A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STGP30NC60K from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 60A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP30NC60K can be used for catalog matching and distributor lookup.

60A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT, TO-220, 3 PIN Product overview: STGP30NC60K from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 60A, 600V, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 60A, 600V, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP30NC60K can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277327-STGP30NC60K - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277327-STGP30NC60K
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277327-STGP30NC60K
Win Source Part Number: 1277327-STGP30NC60K Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 50 Power - Max: 185 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 60 A Current - Collector Pulsed (Icm): 125 A Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 20A Switching Energy: 350µJ (on), 435µJ (off) Input Type: Standard Gate Charge: 96 nC Td (on/off) @ 25°C: 29ns/120ns Test Condition: 480V, 20A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: -497-7014-5,1805-STG P30NC60K,497-7014-5, 1026-STGP30NC60K Base Product Number: STGP30 Product Status: Obsolete

Win Source Part Number: 1277327-STGP30NC60K
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tube
Standard Package: 50
Power - Max: 185 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 125 A
Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 20A
Switching Energy: 350µJ (on), 435µJ (off)
Input Type: Standard
Gate Charge: 96 nC
Td (on/off) @ 25°C: 29ns/120ns
Test Condition: 480V, 20A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: -497-7014-5,1805-STGP30NC60K,497-7014-5,1026-STGP30NC60K
Base Product Number: STGP30
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP30NC60K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP30NC60K
Discrete Semiconductor Products - Transistors - IGBTs STGP30NC60K
IGBT 600V 60A 185W TO220AB

IGBT 600V 60A 185W TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGP30NC60K 1277327-STGP30NC60K STGP30NC60K
Product Name N-Channel 60A 600V TO-220 IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs - Single Discrete Semiconductor Products - Transistors - IGBTs
PD 185000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - RJP4046DPP-90#T2F - 891799-RJP4046DPP-90#T2F - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
IGBT - 97646251 - Radwell International
Fuji Electric Corp. of America
View Details
IGBTs - 1827143P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-247; TO-247
View Details