STMicroelectronics, Inc. Single IGBTs STGP30H60DFB

Description
IGBT Trench Field Stop 600V 60A 260W Through Hole TO-220
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 60A 260W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-16483-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-16483-5-ND
Single IGBTs 497-16483-5-ND
IGBT Trench Field Stop 600V 60A 260W Through Hole TO-220

IGBT Trench Field Stop 600V 60A 260W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
600 V 30 A IGBT Transistor
279-STGP30H60DFB
600 V 30 A IGBT Transistor 279-STGP30H60DFB
Trench gate field-stop 600 V, 30 A high speed HB series IGBT Product overview: STGP30H60DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP30H60DFB can be used for catalog matching and distributor lookup.

Trench gate field-stop 600 V, 30 A high speed HB series IGBT Product overview: STGP30H60DFB from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP30H60DFB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGP30H60DFB - 1261034-STGP30H60DFB - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP30H60DFB
1261034-STGP30H60DFB
IGBTs - Single - STGP30H60DFB 1261034-STGP30H60DFB
Manufacturer: STMicroelectronics Win Source Part Number: 1261034-STGP30H60DFB Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Power - Max: 260W Reverse Recovery Time (trr): 53ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 120A Switching Energy: 383μJ (on), 293μJ (off) Input Type: Standard Gate Charge: 149nC Td (on/off) @ 25°C: 37ns/146ns Test Condition: 400V, 30A, 10 Ohm, 15V Family Name: STGP30H60DFB Categories: Discrete Semiconductor Products Manufacturer Homepage: www.st.com Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 60A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 30A Alternative Parts (Cross-Reference): IRG4BC40SPbF; IRG4BC40FPbF; IRGB4062D; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1261034-STGP30H60DFB
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Power - Max: 260W
Reverse Recovery Time (trr): 53ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 120A
Switching Energy: 383μJ (on), 293μJ (off)
Input Type: Standard
Gate Charge: 149nC
Td (on/off) @ 25°C: 37ns/146ns
Test Condition: 400V, 30A, 10 Ohm, 15V
Family Name: STGP30H60DFB
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 30A
Alternative Parts (Cross-Reference): IRG4BC40SPbF; IRG4BC40FPbF; IRGB4062D;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - STGP30H60DFB - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGP30H60DFB
Single IGBTs STGP30H60DFB
TRENCH GATE FIELD-STOP IGBT, HB

TRENCH GATE FIELD-STOP IGBT, HB

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP30H60DFB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP30H60DFB
Discrete Semiconductor Products - Transistors - IGBTs STGP30H60DFB
TRENCH GATE FIELD-STOP IGBT, HB

TRENCH GATE FIELD-STOP IGBT, HB

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGP30H60DFB
IGBT Transistors STGP30H60DFB
IGBT Transistors Trench gate field-stop IGBT, HB series 600 V, 30 A high speed

IGBT Transistors Trench gate field-stop IGBT, HB series 600 V, 30 A high speed

Buy Now Datasheet
Igbt, Single, 600V, 60A, To-220; Dc Collector Current Stmicroelectronics - 61AC2096 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 600V, 60A, To-220; Dc Collector Current Stmicroelectronics
61AC2096
Igbt, Single, 600V, 60A, To-220; Dc Collector Current Stmicroelectronics 61AC2096
IGBT, SINGLE, 600V, 60A, TO-220; DC Collector Current:60A; Collector Emitter Saturation Voltage Vce(on):1.55V; Power Dissipation Pd:260W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-220; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 600V, 60A, TO-220; DC Collector Current:60A; Collector Emitter Saturation Voltage Vce(on):1.55V; Power Dissipation Pd:260W; Collector Emitter Voltage V(br)ceo:600V; Transistor Case Style:TO-220; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-16483-5-ND 279-STGP30H60DFB 1261034-STGP30H60DFB STGP30H60DFB STGP30H60DFB STGP30H60DFB 61AC2096
Product Name Single IGBTs 600 V 30 A IGBT Transistor IGBTs - Single - STGP30H60DFB Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors Igbt, Single, 600V, 60A, To-220; Dc Collector Current Stmicroelectronics
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data