IGBT Trench Field Stop 600V 60A 260W Through Hole TO-220
600 V, 30 A high speed trench gate field-stop IGBT Product overview: STGP30H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 30 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 30 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP30H60DF can be used for catalog matching and distributor lookup.
Win Source Part Number: 1017701-STGP30H60DF
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 50
Power - Max: 260 W
Reverse Recovery Time (trr): 110 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 60 A
Current - Collector Pulsed (Icm): 120 A
Vce(on) (Max) @ Vge, Ic: 2.4V @ 15V, 30A
Switching Energy: 350µJ (on), 400µJ (off)
Input Type: Standard
Gate Charge: 105 nC
Td (on/off) @ 25°C: 50ns/160ns
Test Condition: 400V, 30A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -40°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-13583-5
Base Product Number: STGP30
IGBT Transistors 600V 30A High Speed Trench Gate IGBT
IGBT 600V 60A 260W TO220
IGBT 600V 60A 260W TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 497-13583-5-ND | 279-STGP30H60DF | 1017701-STGP30H60DF | STGP30H60DF | STGP30H60DF | STGP30H60DF |
| Product Name | Single IGBTs | 600 V 30 A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs - Single | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| TJ | -40 to 175 C (-40 to 347 F) | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | -40 to 175 C (-40 to 347 F) | ||
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | TO-220; TO-220-3 | |||
| Packing Method | Tube | Tube; Tube |