STMicroelectronics, Inc. 600 V 20 A IGBT Transistor STGP20V60F

Description
Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGP20V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP20V60F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGP20V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP20V60F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600 V 20 A IGBT Transistor
279-STGP20V60F
600 V 20 A IGBT Transistor 279-STGP20V60F
Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGP20V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP20V60F can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGP20V60F from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP20V60F can be used for catalog matching and distributor lookup.

Supplier's Site
IGBTs - Single - STGP20V60F - 716432-STGP20V60F - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP20V60F
716432-STGP20V60F
IGBTs - Single - STGP20V60F 716432-STGP20V60F
Manufacturer: STMicroelectronics Win Source Part Number: 716432-STGP20V60F Packaging: Tube Mounting Style: Through Hole IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 80A Switching Energy: 200μJ (on), 130μJ (off) Input Type: Standard Gate Charge: 116nC Test Condition: 400V, 20A, 15V Categories: Discrete Semiconductor Products Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 175°C Manufacturer Package: TO-220-3 Current - Collector (Ic) (Maximum): 40A Voltage - Collector Emitter Breakdown (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Maximum Power: 167W Vce(on) (Maximum) at Vge, Ic: 2.2V at 15V, 20A Td (on/off) at 25°C: 38ns/149ns

Manufacturer: STMicroelectronics
Win Source Part Number: 716432-STGP20V60F
Packaging: Tube
Mounting Style: Through Hole
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 80A
Switching Energy: 200μJ (on), 130μJ (off)
Input Type: Standard
Gate Charge: 116nC
Test Condition: 400V, 20A, 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 40A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Maximum Power: 167W
Vce(on) (Maximum) at Vge, Ic: 2.2V at 15V, 20A
Td (on/off) at 25°C: 38ns/149ns

Buy Now
Sheung Wan, Hong Kong
IGBT Transistors
STGP20V60F
IGBT Transistors STGP20V60F
IGBT Transistors 600V 20A Hi Spd TrenchGate FieldStop

IGBT Transistors 600V 20A Hi Spd TrenchGate FieldStop

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP20V60F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP20V60F
Discrete Semiconductor Products - Transistors - IGBTs STGP20V60F
IGBT 600V 40A 167W TO220AB

IGBT 600V 40A 167W TO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGP20V60F 716432-STGP20V60F STGP20V60F STGP20V60F
Product Name 600 V 20 A IGBT Transistor IGBTs - Single - STGP20V60F IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
PD 167000 milliwatts
Unlock Full Specs
to access all available technical data