STMicroelectronics, Inc. Single IGBTs STGP20V60DF

Description
IGBT Trench Field Stop 600V 40A 167W Through Hole TO-220
Request a Quote Datasheet
Description
IGBT Trench Field Stop 600V 40A 167W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-13761-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-13761-5-ND
Single IGBTs 497-13761-5-ND
IGBT Trench Field Stop 600V 40A 167W Through Hole TO-220

IGBT Trench Field Stop 600V 40A 167W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 993102-STGP20V60DF - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
993102-STGP20V60DF
Discrete Semiconductor Products - Transistors - IGBTs - Single 993102-STGP20V60DF
Win Source Part Number: 993102-STGP20V60DF Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Package: Tube Standard Package: 50 Power - Max: 167 W Reverse Recovery Time (trr): 40 ns IGBT Type: Trench Field Stop Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 40 A Current - Collector Pulsed (Icm): 80 A Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 20A Switching Energy: 200µJ (on), 130µJ (off) Input Type: Standard Gate Charge: 116 nC Td (on/off) @ 25°C: 38ns/149ns Test Condition: 400V, 20A, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: 497-13761-5 Base Product Number: STGP20

Win Source Part Number: 993102-STGP20V60DF
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Package: Tube
Standard Package: 50
Power - Max: 167 W
Reverse Recovery Time (trr): 40 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 40 A
Current - Collector Pulsed (Icm): 80 A
Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 20A
Switching Energy: 200µJ (on), 130µJ (off)
Input Type: Standard
Gate Charge: 116 nC
Td (on/off) @ 25°C: 38ns/149ns
Test Condition: 400V, 20A, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-13761-5
Base Product Number: STGP20

Buy Now Datasheet
Singapore, Singapore
600 V 20 A IGBT Transistor
279-STGP20V60DF
600 V 20 A IGBT Transistor 279-STGP20V60DF
Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGP20V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP20V60DF can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, V series 600 V, 20 A very high speed Product overview: STGP20V60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP20V60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Igbt, 600V, 40A, 175Deg C, 167W Rohs Compliant Stmicroelectronics - 69AH2734 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V, 40A, 175Deg C, 167W Rohs Compliant Stmicroelectronics
69AH2734
Igbt, 600V, 40A, 175Deg C, 167W Rohs Compliant Stmicroelectronics 69AH2734
IGBT, 600V, 40A, 175DEG C, 167W ROHS COMPLIANT: YES

IGBT, 600V, 40A, 175DEG C, 167W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP20V60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP20V60DF
Discrete Semiconductor Products - Transistors - IGBTs STGP20V60DF
IGBT 600V 40A 167W TO220AB

IGBT 600V 40A 167W TO220AB

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
STGP20V60DF
IGBT Transistors STGP20V60DF
IGBT Transistors 600V 20A High Speed Trench Gate IGBT

IGBT Transistors 600V 20A High Speed Trench Gate IGBT

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-13761-5-ND 993102-STGP20V60DF 279-STGP20V60DF 69AH2734 STGP20V60DF STGP20V60DF
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single 600 V 20 A IGBT Transistor Igbt, 600V, 40A, 175Deg C, 167W Rohs Compliant Stmicroelectronics Discrete Semiconductor Products - Transistors - IGBTs IGBT Transistors
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package Type TO-220; TO-220-3 TO-220; SOT3 TO-3
Packing Method Tube Tube; Tube
Unlock Full Specs
to access all available technical data