600V 30A Very Fast IGBT Transistor TO-220 Product overview: STGP20NC60V from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A, TO-220. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 30A, TO-220. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP20NC60V can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261033-STGP20NC60V
Series: PowerMESH
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Power - Max: 200W
Current - Collector Pulsed (Icm): 100A
Switching Energy: 220μJ (on), 330μJ (off)
Input Type: Standard
Gate Charge: 100nC
Td (on/off) @ 25°C: 31ns/100ns
Test Condition: 390V, 20A, 3.3 Ohm, 15V
Family Name: STGP20NC60V
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.st.com
RoHS State: Request Verification
Manufacturer Package: TO-220AB
Current - Collector (Ic) (Maximum): 60A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2.5V @ 15V, 20A
Alternative Parts (Cross-Reference): IXGP30N60C3D4; IXGP30N60C3C1; IXGP30N60B4D1;
Introduction Date: November 04, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
IGBT 600V 60A 200W Through Hole TO-220
IGBT Transistors N-Ch 600 Volt 30 Amp
IGBT 600V 60A 200W TO220
N CHANNEL IGBT, 60V, 60A, TO-220; DC Collector Current:60A; Collector Emitter Saturation Voltage Vce(on):2.5V; Power Dissipation Pd:200W; Collector Emitter Voltage V(br)ceo:600V; No. of Pins:3Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
IGBT Single Transistor, 60 A, 2.5 V, 200 W, 600 V, TO-220, 3 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-STGP20NC60V | 1261033-STGP20NC60V | 497-4355-5-ND | STGP20NC60V | STGP20NC60V | 57P0980 | 38K7883 |
| Product Name | 600V 30A TO-220 IGBT Transistor | IGBTs - Single - STGP20NC60V | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | N Channel Igbt, 60V, 60A, To-220; Dc Collector Current Stmicroelectronics | Igbt Single Transistor, 60 A, 2.5 V, 200 W, 600 V, To-220, 3 Rohs Compliant Stmicroelectronics |
| PD | 200000 milliwatts | 200000 milliwatts | |||||
| TJ | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | |||
| VCES | 600 volts |