IGBT Trench Field Stop 600V 40A 167W Through Hole TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 897999-STGP20H60DF
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: IGBT Trench Field Stop 600 V 40 A 167 W Through Hole TO-220
Package: Tube
Package: TO-220-3
Mounting: Through Hole
Family Name: STGP20
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: -497-13582-5, 497-13582-5
600 V, 20 A high speed trench gate field-stop IGBT Product overview: STGP20H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 20 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 20 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP20H60DF can be used for catalog matching and distributor lookup.
IGBT 600V 40A 167W TO220
IGBT 600V 40A 167W TO220
IGBT Transistors 600V 20A High Speed Trench Gate IGBT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 497-13582-5-ND | 897999-STGP20H60DF | 279-STGP20H60DF | STGP20H60DF | STGP20H60DF | STGP20H60DF |
| Product Name | Single IGBTs | IGBTs - Single - STGP20H60DF | 600 V 20 A IGBT Transistor | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220 | TO-220; TO-220-3 | |||
| Packing Method | Tube | Tube; Tube |