STMicroelectronics, Inc. Single IGBTs STGP19NC60WD

Description
IGBT 600V 40A 125W Through Hole TO-220
Request a Quote Datasheet
Description
IGBT 600V 40A 125W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-6027-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-6027-5-ND
Single IGBTs 497-6027-5-ND
IGBT 600V 40A 125W Through Hole TO-220

IGBT 600V 40A 125W Through Hole TO-220

Buy Now Datasheet
IGBTs - Single - STGP19NC60WD - 066383-STGP19NC60WD - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP19NC60WD
066383-STGP19NC60WD
IGBTs - Single - STGP19NC60WD 066383-STGP19NC60WD
Manufacturer: STMicroelectronics Win Source Part Number: 066383-STGP19NC60WD Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 31ns Input Type: Standard Gate Charge: 53nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 125W Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A Total Switching Energy(Ets): 81μJ (on), 125μJ (off) Turn-on and Turn-off delay time: 25ns/90ns Testing Conditions: 390V, 12A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: STMicroelectronics
Win Source Part Number: 066383-STGP19NC60WD
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 31ns
Input Type: Standard
Gate Charge: 53nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 125W
Collector-emitter saturation voltage(Max): 2.5V @ 15V, 12A
Total Switching Energy(Ets): 81μJ (on), 125μJ (off)
Turn-on and Turn-off delay time: 25ns/90ns
Testing Conditions: 390V, 12A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-STGP19NC60WD
IGBT Transistor 279-STGP19NC60WD
Ultra fast "W" series Product overview: STGP19NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP19NC60WD can be used for catalog matching and distributor lookup.

Ultra fast "W" series Product overview: STGP19NC60WD from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP19NC60WD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP19NC60WD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP19NC60WD
Discrete Semiconductor Products - Transistors - IGBTs STGP19NC60WD
IGBT 600V 40A 125W TO220

IGBT 600V 40A 125W TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-6027-5-ND 066383-STGP19NC60WD 279-STGP19NC60WD STGP19NC60WD
Product Name Single IGBTs IGBTs - Single - STGP19NC60WD IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data