STMicroelectronics, Inc. Single IGBTs STGP19NC60W

Description
IGBT 600V 40A 130W Through Hole TO-220
Request a Quote Datasheet
Description
IGBT 600V 40A 130W Through Hole TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 497-10091-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-10091-5-ND
Single IGBTs 497-10091-5-ND
IGBT 600V 40A 130W Through Hole TO-220

IGBT 600V 40A 130W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1277329-STGP19NC60W - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1277329-STGP19NC60W
Discrete Semiconductor Products - Transistors - IGBTs - Single 1277329-STGP19NC60W
Win Source Part Number: 1277329-STGP19NC60W Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Series: PowerMESH™ Package: Tube Standard Package: 50 Power - Max: 130 W Voltage - Collector Emitter Breakdown (Max): 600 V Current - Collector (Ic) (Max): 40 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 12A Switching Energy: 81µJ (on), 125µJ (off) Input Type: Standard Gate Charge: 53 nC Td (on/off) @ 25°C: 25ns/90ns Test Condition: 390V, 12A, 10Ohm, 15V Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 Temperature Range - Operating: -65°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: STMicroelectronics Other Names: STGP19NC60W,-497-100 91-5,497-10091-5,180 5-STGP19NC60W Base Product Number: STGP19 Product Status: Obsolete

Win Source Part Number: 1277329-STGP19NC60W
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Series: PowerMESH™
Package: Tube
Standard Package: 50
Power - Max: 130 W
Voltage - Collector Emitter Breakdown (Max): 600 V
Current - Collector (Ic) (Max): 40 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 12A
Switching Energy: 81µJ (on), 125µJ (off)
Input Type: Standard
Gate Charge: 53 nC
Td (on/off) @ 25°C: 25ns/90ns
Test Condition: 390V, 12A, 10Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -65°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: STGP19NC60W,-497-10091-5,497-10091-5,1805-STGP19NC60W
Base Product Number: STGP19
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
N-Channel 40A 600V IGBT Transistor
279-STGP19NC60W
N-Channel 40A 600V IGBT Transistor 279-STGP19NC60W
40A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT PACKAGE-3 Product overview: STGP19NC60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 40A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP19NC60W can be used for catalog matching and distributor lookup.

40A, 600V, N-CHANNEL IGBT, TO-220AB, ROHS COMPLIANT PACKAGE-3 Product overview: STGP19NC60W from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 40A, 600V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, N-Channel, 40A, 600V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP19NC60W can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP19NC60W - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP19NC60W
Discrete Semiconductor Products - Transistors - IGBTs STGP19NC60W
IGBT 600V 40A 130W TO220

IGBT 600V 40A 130W TO220

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 497-10091-5-ND 1277329-STGP19NC60W 279-STGP19NC60W STGP19NC60W
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single N-Channel 40A 600V IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs
TJ -65 to 150 C (-85 to 302 F) -55 C (-67 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data