STMicroelectronics, Inc. Automotive 390 V IGBT Transistor STGP18N40LZ

Description
Automotive-grade 390 V internally clamped IGBT ESCIS 180 mJ Product overview: STGP18N40LZ from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 390 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 390 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP18N40LZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Automotive-grade 390 V internally clamped IGBT ESCIS 180 mJ Product overview: STGP18N40LZ from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 390 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 390 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP18N40LZ can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 390 V IGBT Transistor
279-STGP18N40LZ
Automotive 390 V IGBT Transistor 279-STGP18N40LZ
Automotive-grade 390 V internally clamped IGBT ESCIS 180 mJ Product overview: STGP18N40LZ from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 390 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 390 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP18N40LZ can be used for catalog matching and distributor lookup.

Automotive-grade 390 V internally clamped IGBT ESCIS 180 mJ Product overview: STGP18N40LZ from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 390 V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Automotive, 390 V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP18N40LZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - STGP18N40LZ - 1103037-STGP18N40LZ - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP18N40LZ
1103037-STGP18N40LZ
IGBTs - Single - STGP18N40LZ 1103037-STGP18N40LZ
Manufacturer: STMicroelectronics Win Source Part Number: 1103037-STGP18N40LZ Packaging: Tube/Rail Mounting: Through Hole Input Type: Logic Gate Charge: 29nc Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220 Maximum Current Collector: 30A VCEO Maximum Collector-Emitter Breakdown Voltage: 420V Maximum Power Dissipation: 150W Pulsed Collector Current: 40A Collector-emitter saturation voltage(Max): 1.7V @ 4.5V, 10A Turn-on and Turn-off delay time: 650ns/13.5μs Testing Conditions: 300V, 10A, 5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103037-STGP18N40LZ
Packaging: Tube/Rail
Mounting: Through Hole
Input Type: Logic
Gate Charge: 29nc
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220
Maximum Current Collector: 30A
VCEO Maximum Collector-Emitter Breakdown Voltage: 420V
Maximum Power Dissipation: 150W
Pulsed Collector Current: 40A
Collector-emitter saturation voltage(Max): 1.7V @ 4.5V, 10A
Turn-on and Turn-off delay time: 650ns/13.5μs
Testing Conditions: 300V, 10A, 5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single IGBTs - 497-12597-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-12597-5-ND
Single IGBTs 497-12597-5-ND
IGBT 420V 30A 150W Through Hole TO-220

IGBT 420V 30A 150W Through Hole TO-220

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP18N40LZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP18N40LZ
Discrete Semiconductor Products - Transistors - IGBTs STGP18N40LZ
IGBT 420V 30A 150W TO220

IGBT 420V 30A 150W TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-STGP18N40LZ 1103037-STGP18N40LZ 497-12597-5-ND STGP18N40LZ
Product Name Automotive 390 V IGBT Transistor IGBTs - Single - STGP18N40LZ Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
PD 150000 milliwatts 150000 milliwatts
Unlock Full Specs
to access all available technical data