Win Source Part Number: 1025000-STGP15M65DF2
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 50
Power - Max: 136 W
Reverse Recovery Time (trr): 142 ns
IGBT Type: Trench Field Stop
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 30 A
Current - Collector Pulsed (Icm): 60 A
Vce(on) (Max) @ Vge, Ic: 2V @ 15V, 15A
Switching Energy: 90µJ (on), 450µJ (off)
Input Type: Standard
Gate Charge: 45 nC
Td (on/off) @ 25°C: 24ns/93ns
Test Condition: 400V, 15A, 12Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Alternative Parts (Cross-Reference): FGPF4565; STGF15M65DF2; STGF15H60DF; FGPF15N60UNDF; FGP15N60UNDF; IKA08N65F5XKSA1; STGF10H60DFSTGP15M65
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: STMicroelectronics
Other Names: 497-16482-5,-497-164
Base Product Number: STGP15
Trans IGBT Chip N-CH 650V 30A 136000mW 3-Pin(3+Tab) TO-220AB Tube Product overview: STGP15M65DF2 from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A, 136000mW. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 650V, 30A, 136000mW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP15M65DF2 can be used for catalog matching and distributor lookup.
IGBT Trench Field Stop 650V 30A 136W Through Hole TO-220
IGBT Transistors Trench gate field-stop IGBT M series, 650 V, 15 A low loss
TRENCH GATE FIELD-STOP IGBT M SE
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 1025000-STGP15M65DF2 | 279-STGP15M65DF2 | 497-16482-5-ND | STGP15M65DF2 | STGP15M65DF2 |
| Product Name | Discrete Semiconductor Products - Transistors - IGBTs - Single | 650V 30A 136000mW IGBT Transistor | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 650 volts |