STMicroelectronics, Inc. IGBTs - Single - STGP15H60DF STGP15H60DF

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795617-STGP15H60DF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Power - Max: 115W Reverse Recovery Time (trr): 103ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 60A Switching Energy: 136μJ (on), 207μJ (off) Input Type: Standard Gate Charge: 81nC Td (on/off) @ 25°C: 24.5ns/118ns Test Condition: 400V, 15A, 10 Ohm, 15V Family Name: STGP15H60DF Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 15A Alternative Parts (Cross-Reference): FGP20N6S2D; FGP20N6S2; MGP20N60U; HGTP12N60B3D_NL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795617-STGP15H60DF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Power - Max: 115W Reverse Recovery Time (trr): 103ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 60A Switching Energy: 136μJ (on), 207μJ (off) Input Type: Standard Gate Charge: 81nC Td (on/off) @ 25°C: 24.5ns/118ns Test Condition: 400V, 15A, 10 Ohm, 15V Family Name: STGP15H60DF Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 15A Alternative Parts (Cross-Reference): FGP20N6S2D; FGP20N6S2; MGP20N60U; HGTP12N60B3D_NL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - STGP15H60DF - 795617-STGP15H60DF - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - STGP15H60DF
795617-STGP15H60DF
IGBTs - Single - STGP15H60DF 795617-STGP15H60DF
Manufacturer: STMicroelectronics Win Source Part Number: 795617-STGP15H60DF Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: TO-220-3 Power - Max: 115W Reverse Recovery Time (trr): 103ns IGBT Type: Trench Field Stop Current - Collector Pulsed (Icm): 60A Switching Energy: 136μJ (on), 207μJ (off) Input Type: Standard Gate Charge: 81nC Td (on/off) @ 25°C: 24.5ns/118ns Test Condition: 400V, 15A, 10 Ohm, 15V Family Name: STGP15H60DF Categories: Discrete Semiconductor Products Manufacturer Package: TO-220 Current - Collector (Ic) (Maximum): 30A Voltage - Collector Emitter Breakdown (Maximum): 600V Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 15A Alternative Parts (Cross-Reference): FGP20N6S2D; FGP20N6S2; MGP20N60U; HGTP12N60B3D_NL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795617-STGP15H60DF
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: TO-220-3
Power - Max: 115W
Reverse Recovery Time (trr): 103ns
IGBT Type: Trench Field Stop
Current - Collector Pulsed (Icm): 60A
Switching Energy: 136μJ (on), 207μJ (off)
Input Type: Standard
Gate Charge: 81nC
Td (on/off) @ 25°C: 24.5ns/118ns
Test Condition: 400V, 15A, 10 Ohm, 15V
Family Name: STGP15H60DF
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Current - Collector (Ic) (Maximum): 30A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Vce(on) (Maximum) @ Vge, Ic: 2V @ 15V, 15A
Alternative Parts (Cross-Reference): FGP20N6S2D; FGP20N6S2; MGP20N60U; HGTP12N60B3D_NL;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single IGBTs - 497-14278-5-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
497-14278-5-ND
Single IGBTs 497-14278-5-ND
IGBT Trench Field Stop 600V 30A 115W Through Hole TO-220

IGBT Trench Field Stop 600V 30A 115W Through Hole TO-220

Buy Now Datasheet
Singapore, Singapore
600 V 15 A IGBT Transistor
279-STGP15H60DF
600 V 15 A IGBT Transistor 279-STGP15H60DF
Trench gate field-stop IGBT, H series 600 V, 15 A high speed Product overview: STGP15H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP15H60DF can be used for catalog matching and distributor lookup.

Trench gate field-stop IGBT, H series 600 V, 15 A high speed Product overview: STGP15H60DF from STMicroelectronics is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600 V, 15 A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600 V, 15 A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-STGP15H60DF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
STGP15H60DF
IGBT Transistors STGP15H60DF
IGBT Transistors Trench gate H series 600V 15A HiSpd

IGBT Transistors Trench gate H series 600V 15A HiSpd

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - STGP15H60DF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
STGP15H60DF
Discrete Semiconductor Products - Transistors - IGBTs STGP15H60DF
IGBT 600V 30A 115W TO220

IGBT 600V 30A 115W TO220

Supplier's Site
Transistor, Igbt, 600V, 30A, To-220 Rohs Compliant Stmicroelectronics - 47AK6953 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 600V, 30A, To-220 Rohs Compliant Stmicroelectronics
47AK6953
Transistor, Igbt, 600V, 30A, To-220 Rohs Compliant Stmicroelectronics 47AK6953
TRANSISTOR, IGBT, 600V, 30A, TO-220 ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 600V, 30A, TO-220 ROHS COMPLIANT: YES

Supplier's Site
Single IGBTs - STGP15H60DF - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
STGP15H60DF
Single IGBTs STGP15H60DF
IGBT 600V 30A 115W TO220

IGBT 600V 30A 115W TO220

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 795617-STGP15H60DF 497-14278-5-ND 279-STGP15H60DF STGP15H60DF STGP15H60DF 47AK6953 STGP15H60DF
Product Name IGBTs - Single - STGP15H60DF Single IGBTs 600 V 15 A IGBT Transistor IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs Transistor, Igbt, 600V, 30A, To-220 Rohs Compliant Stmicroelectronics Single IGBTs
VCES 600 volts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3 TO-220; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data